Winters Instruments PPC Series Process Gauge PPC5121

Description
Description & Features:• Field liquid-fillable, thermoplastic solid front blowout back safety case• ±0.5% accuracy• Stainless steel full rotary movement for longer life• Micrometer pointer for ease in calibration• Under and overload stops• 316L stainless steel, brass, Monel® or carbon steel wetted parts• CRN registered• 5 year warranty
Datasheet
Description
Description & Features:• Field liquid-fillable, thermoplastic solid front blowout back safety case• ±0.5% accuracy• Stainless steel full rotary movement for longer life• Micrometer pointer for ease in calibration• Under and overload stops• 316L stainless steel, brass, Monel® or carbon steel wetted parts• CRN registered• 5 year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PPC Series Process Gauge - PPC5121 - Winters Instruments
Toronto, Ontario, Canada
PPC Series Process Gauge
PPC5121
PPC Series Process Gauge PPC5121
Description & Features:• Field liquid-fillable, thermoplastic solid front blowout back safety case• ±0.5% accuracy• Stainless steel full rotary movement for longer life• Micrometer pointer for ease in calibration• Under and overload stops• 316L stainless steel, brass, Monel® or carbon steel wetted parts• CRN registered• 5 year warranty

Description & Features:• Field liquid-fillable, thermoplastic solid front blowout back safety case• ±0.5% accuracy• Stainless steel full rotary movement for longer life• Micrometer pointer for ease in calibration• Under and overload stops• 316L stainless steel, brass, Monel® or carbon steel wetted parts• CRN registered• 5 year warranty

Supplier's Site Datasheet

Technical Specifications

  Winters Instruments
Product Category Mechanical Pressure Gauges
Product Number PPC5121
Product Name PPC Series Process Gauge
Type Dual Scale
Working Pressure Range -14.74 to 30 psi (-10.37 to 21.11 m H2O)
Connection Size 0.2500 inch (6.35 mm)
Diameter 4.5 inch (114 mm)
Operating Temperature -40 to 200 F (-40 to 93 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauge - PG-101 - Clippard
Specs
Type Dual Scale
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
Connection Size 0.1250 inch (3.17 mm)
View Details
Pressure Gauges - 2351288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Gauge
Working Pressure Range 0.0 to 15 psi (0.0 to 10.56 m H2O)
Connection Size 0.2500 inch (6.35 mm)
View Details
Differential Pressure Indicator - DPI125V-PV-30-1 - Plast-O-Matic Valves, Inc.
Specs
Type Differential
Working Pressure Range 0.0 to 30 psi (0.0 to 21.11 m H2O)
Connection Size 0.1250 inch (3.17 mm)
View Details