Mid-West Instrument Datasheets for Mechanical Pressure Gauges
Analog pressure gauges are mechanical devices that include bellows, Bourdon tubes, capsule elements and diaphragm element gauges.
Mechanical Pressure Gauges: Learn more
| Product Name | Notes |
|---|---|
| he Model 555 Series Differential Pressure Indicator offers a two sided dial providing easier installation regardless of flow direction. It is used on filters & strainers. The Rolling Diaphragm Sensing... | |
| The Division 2 rated product is a lower cost alternative when compared to the Explosion-Proof designs that are often used in Division 2 applications. Mid-West Instrument's Models 140/142 are CSA... | |
| The Model 130 diaphragm isolated Differential Pressure Switch is CSA Certified to both the Canadian and U.S. Standards and U.L. Listed to the U.S. Standards. The entire assembly is Certified... | |
| The Model 220 carries global certifications from CSA, UL, and ATEX. The piston style Differential Pressure Switch is CSA Certified to both the Canadian and U.S. Standards and U.L. Listed... | |
| The Model 240 carries global certifications from CSA, UL, and ATEX. The diaphragm isolated Differential Pressure Switch is CSA Certified to both the Canadian and U.S. Standards and U.L. Listed... | |
| 1 to 2 independently adjustable switches Clamp or Stick on Switches Hermetically Sealed Switches SPDT, SPST Normally Open Configurations Most configurations CE marked to the Low Voltage Directive (EN 61010)... | |
| 1 to 2 independently adjustable switches Hermetically Sealed Switches SPDT, SPST Normally Open, & SPST Normally Closed Configurations Most configurations CE marked to the Low Voltage Directive (EN 61010) Power... | |
| Micro Adjust Pointer Wide Selection of DP Ranges & Scales Bellows or Multiple Diaphragm Sensing Element Working Pressures up to 6000 PSIG (400 bar) Gauge Housings available in Aluminum, Brass,... | |
| Over-Range Protection, High over Low and Low over High Micro Adjust Pointer Wide Selection of DP Ranges & Scales Bellows or Multiple Diaphragm Sensing Element Working Pressures up to 6000... | |
| Simple Rugged Designs Glass Reinforced Thermoplastic Gauge Front Is Standard Weather Resistant & Corrosion Resistant Gauge Front 5 Year Warranty | |
| Simple Rugged Designs Glass Reinforced Thermoplastic Gauge Front Is Standard Weather Resistant & Corrosion Resistant Gauge Front Shatter Resistant Lens 5 Year Warranty | |
| Wide DP Range from 0-15 PSID to 0-6000 PSID Bourdon Tube Sensing Element Working Pressures up to 6000 PSIG (400 bar) Over-Range Protection, High over Low and Low over High... |