MODEL 146 -- MODEL 146 SERIES
Mid-West Instrument
Model 146 Series
Model 146
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Mechanical Pressure Gauges |
|
Product Number
|
Model 146 |
|
Product Name
|
Model 146 Series |
|
Type
|
Differential
|
|
Working Pressure Range
|
0.0 to 30 psi (0.0 to 21.11 m H2O)
|
|
Connection Size
|
0.1250 inch (3.17 mm)
|
|
Accuracy
|
5 ±% FS
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Dual Scale
Working Pressure Range
0.0 to 100 psi (0.0 to 70.38 m H2O)
Connection Size
0.1250 inch (3.17 mm)
View Details
Plast-O-Matic Valves, Inc.
Type
Dual Scale
Working Pressure Range
0.0 to 30 psi (0.0 to 21.11 m H2O)
Connection Size
0.1250 inch (3.17 mm)
View Details
Type
Dual Scale
Working Pressure Range
0.0 to 160 psi (0.0 to 113 m H2O)
Connection Size
0.2500 to 1.25 inch (6.35 to 31.75 mm)
View Details
Type
Dual Scale
Working Pressure Range
0.0 to 6000 psi (0.0 to 4223 m H2O)
Diameter
15.5 inch (394 mm)
View Details