Mid-West Instrument Model 120 Series 120-NG

Description
1 to 2 independently adjustable switches Hermetically Sealed Switches SPDT, SPST Normally Open, & SPST Normally Closed Configurations Most configurations CE marked to the Low Voltage Directive (EN 61010) Power Ratings ranging from 3 Watts to 60 Watts (Great for upgrades to handle cable lengths beyond 70 ft.) (see Table Below) Numerous enclosure configurations. (see Table Below) DIN connector (New popular field wireable interface) 5 Year warranty Hazardous Locations approved assemblies available
Datasheet
Description
1 to 2 independently adjustable switches Hermetically Sealed Switches SPDT, SPST Normally Open, & SPST Normally Closed Configurations Most configurations CE marked to the Low Voltage Directive (EN 61010) Power Ratings ranging from 3 Watts to 60 Watts (Great for upgrades to handle cable lengths beyond 70 ft.) (see Table Below) Numerous enclosure configurations. (see Table Below) DIN connector (New popular field wireable interface) 5 Year warranty Hazardous Locations approved assemblies available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Model 120 Series - 120-NG - Mid-West Instrument
Sterling Heights, MI, USA
Model 120 Series
120-NG
Model 120 Series 120-NG
1 to 2 independently adjustable switches Hermetically Sealed Switches SPDT, SPST Normally Open, & SPST Normally Closed Configurations Most configurations CE marked to the Low Voltage Directive (EN 61010) Power Ratings ranging from 3 Watts to 60 Watts (Great for upgrades to handle cable lengths beyond 70 ft.) (see Table Below) Numerous enclosure configurations. (see Table Below) DIN connector (New popular field wireable interface) 5 Year warranty Hazardous Locations approved assemblies available
  • 1 to 2 independently adjustable switches
  • Hermetically Sealed Switches
  • SPDT, SPST Normally Open, & SPST Normally Closed Configurations
  • Most configurations CE marked to the Low Voltage Directive (EN 61010)
  • Power Ratings ranging from 3 Watts to 60 Watts (Great for upgrades to handle cable lengths beyond 70 ft.) (see Table Below)
  • Numerous enclosure configurations. (see Table Below)
  • DIN connector (New popular field wireable interface)
  • 5 Year warranty
  • Hazardous Locations approved assemblies available
Supplier's Site Datasheet

Technical Specifications

  Mid-West Instrument
Product Category Mechanical Pressure Gauges
Product Number 120-NG
Product Name Model 120 Series
Type Single Scale
Working Pressure Range 0.0 to 110 psi (0.0 to 77.42 m H2O)
Connection Size 0.2500 to 0.5000 inch (6.35 to 12.7 mm)
Diameter 4.5 inch (114 mm)
Operating Temperature -40 to 200 F (-40 to 93 C)
Unlock Full Specs
to access all available technical data