Mid-West Instrument Model 109 Series 109-C

Description
Wide DP Range from 0-15 PSID to 0-6000 PSID Bourdon Tube Sensing Element Working Pressures up to 6000 PSIG (400 bar) Over-Range Protection, High over Low and Low over High Gauge Housings Available in Aluminum, Brass, Carbon Steel and 316/316L Stainless Steel Wide Range of Elastomers
Datasheet
Description
Wide DP Range from 0-15 PSID to 0-6000 PSID Bourdon Tube Sensing Element Working Pressures up to 6000 PSIG (400 bar) Over-Range Protection, High over Low and Low over High Gauge Housings Available in Aluminum, Brass, Carbon Steel and 316/316L Stainless Steel Wide Range of Elastomers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Model 109 Series - 109-C - Mid-West Instrument
Sterling Heights, MI, USA
Model 109 Series
109-C
Model 109 Series 109-C
Wide DP Range from 0-15 PSID to 0-6000 PSID Bourdon Tube Sensing Element Working Pressures up to 6000 PSIG (400 bar) Over-Range Protection, High over Low and Low over High Gauge Housings Available in Aluminum, Brass, Carbon Steel and 316/316L Stainless Steel Wide Range of Elastomers
  • Wide DP Range from 0-15 PSID to
    0-6000 PSID
  • Bourdon Tube Sensing Element
  • Working Pressures up to 6000 PSIG (400 bar)
  • Over-Range Protection, High over Low and Low over High
  • Gauge Housings Available in Aluminum, Brass, Carbon Steel and 316/316L Stainless Steel
  • Wide Range of Elastomers
Supplier's Site Datasheet

Technical Specifications

  Mid-West Instrument
Product Category Mechanical Pressure Gauges
Product Number 109-C
Product Name Model 109 Series
Type Single Scale
Working Pressure Range 0.0 to 1500 psi (0.0 to 1056 m H2O)
Connection Size 0.2500 to 0.5000 inch (6.35 to 12.7 mm)
Diameter 6 inch (152 mm)
Operating Temperature -40 to 200 F (-40 to 93 C)
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Indicator - DPIS125V-PV-30-C-1 - Plast-O-Matic Valves, Inc.
Specs
Type Dual Scale
Working Pressure Range 0.0 to 30 psi (0.0 to 21.11 m H2O)
Connection Size 0.1250 inch (3.17 mm)
View Details
Alarm, Audible, Low Pressure,50-500 Psig,1/4
Specs
Type Gauge
Working Pressure Range 50 to 500 psi (35.19 to 352 m H2O)
Scale Units pounds per square inch
View Details
Pressure Gauges -  - EXAIR
Specs
Type Dual Scale
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
Connection Size 0.2500 to 1.25 inch (6.35 to 31.75 mm)
View Details
QUADRIGAGE, GLYCERINE-FILLED -  - HydraCheck Inc.
Specs
Type Dual Scale
Working Pressure Range 0.0 to 6000 psi (0.0 to 4223 m H2O)
Diameter 15.5 inch (394 mm)
View Details