Mid-West Instrument Datasheets for Pressure Transmitters
Pressure transmitters translate the low level output of a sensor or transducer to a higher level signal suitable for transmission to a site where it can be further processed. These devices include pressure sensors, transducers, elements, and instruments.
Pressure Transmitters: Learn more
| Product Name | Notes |
|---|---|
| The Model 140 Transmitter offers highly visible local display along with the independent 4-20mA output. This allows for precise monitoring at the unit or at the control panel. This unit... | |
| The Model 141 Transmitter offers highly visible local display along with the independent 4-20mA output. This allows for precise monitoring at the unit or at the control panel. This unit... | |
| The Model 142 Transmitter offers highly visible local display along with the independent 4-20mA output. This allows for precise monitoring at the unit or at the control panel. This unit... | |
| The Model 220 provides a simple low cost loop powered 8-28 Vdc two wire 4-20mA Transmitter with highly visible local display allowing for monitoring at the unit and in the... | |
| The Model 240 provides a simple low cost loop powered 8-28 Vdc two wire 4-20mA Transmitter with highly visible local display allowing for monitoring at the unit and in the... | |
| 4-20mA Loop Powered Micro Processor based Transmitter Internal Push Button Zero (available for non-hazardous locations only) 4 Position Terminal Strip 8-28 VDC Loop Powered 2-wire interface 1000 Ohm max loop... |