Mid-West Instrument Model 220 Series 220-*F

Description
The Model 220 carries global certifications from CSA, UL, and ATEX. The piston style Differential Pressure Switch is CSA Certified to both the Canadian and U.S. Standards and U.L. Listed to the U.S. Standards. Certified to ATEX directive Ex d, IIB + H2 with an IP65 rating. Mid-West Instrument's new Hazardous Locations "Delta P" switches are provided with a field wireable terminal strip. The terminal strip eliminates the need to add a costly explosion-proof junction box near the switch. Multiple outputs are available ranging from low power reed switches to higher load switching relay outputs.
Datasheet
Description
The Model 220 carries global certifications from CSA, UL, and ATEX. The piston style Differential Pressure Switch is CSA Certified to both the Canadian and U.S. Standards and U.L. Listed to the U.S. Standards. Certified to ATEX directive Ex d, IIB + H2 with an IP65 rating. Mid-West Instrument's new Hazardous Locations "Delta P" switches are provided with a field wireable terminal strip. The terminal strip eliminates the need to add a costly explosion-proof junction box near the switch. Multiple outputs are available ranging from low power reed switches to higher load switching relay outputs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Model 220 Series - 220-*F - Mid-West Instrument
Sterling Heights, MI, USA
Model 220 Series
220-*F
Model 220 Series 220-*F
The Model 220 carries global certifications from CSA, UL, and ATEX. The piston style Differential Pressure Switch is CSA Certified to both the Canadian and U.S. Standards and U.L. Listed to the U.S. Standards. Certified to ATEX directive Ex d, IIB + H2 with an IP65 rating. Mid-West Instrument's new Hazardous Locations "Delta P" switches are provided with a field wireable terminal strip. The terminal strip eliminates the need to add a costly explosion-proof junction box near the switch. Multiple outputs are available ranging from low power reed switches to higher load switching relay outputs.

The Model 220 carries global certifications from CSA, UL, and ATEX. The piston style Differential Pressure Switch is CSA Certified to both the Canadian and U.S. Standards and U.L. Listed to the U.S. Standards. Certified to ATEX directive Ex d, IIB + H2 with an IP65 rating.

Mid-West Instrument's new Hazardous Locations "Delta P" switches are provided with a field wireable terminal strip. The terminal strip eliminates the need to add a costly explosion-proof junction box near the switch. Multiple outputs are available ranging from low power reed switches to higher load switching relay outputs.

Supplier's Site Datasheet

Technical Specifications

  Mid-West Instrument
Product Category Pressure Switches
Product Number 220-*F
Product Name Model 220 Series
Sensor Technology Piston
Pressure Measurement Differential
Material Liquid; Handles Hazardous Materials
Display Type Analog Meter
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

152P NEMA 4X, 7, 9 & 13 Hazardous Rated Differential Pressure Switch -  - Neo-Dyn
Specs
Pressure Measurement Differential
Operating Temperature -51 to 250 F (-46 to 121 C)
View Details
Pressure Switch - 3900 - Tecmark Corporation
Tecmark Corporation
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Material Liquid; Gas
View Details
Ceracore UTC30 Pressure Transducer - UTC30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Sensor Technology Capacitive Ceramic
Pressure Measurement Absolute; Gauge; Vacuum
Features Temperature Compensated
View Details
PS80 450psi Pressure Switch, NC; 48
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 750 psi (0.0 to 528 m H2O)
Operating Temperature -29 to 80 F (-34 to 27 C)
View Details