Mid-West Instrument Model 109 Series 109-W

Description
Wide DP Range from 0-15 PSID to 0-6000 PSID Bourdon Tube Sensing Element Working Pressures up to 6000 PSIG (400 bar) Over-Range Protection, High over Low and Low over High Gauge Housings Available in Aluminum, Brass, Carbon Steel and 316/316L Stainless Steel Wide Range of Elastomers
Datasheet
Description
Wide DP Range from 0-15 PSID to 0-6000 PSID Bourdon Tube Sensing Element Working Pressures up to 6000 PSIG (400 bar) Over-Range Protection, High over Low and Low over High Gauge Housings Available in Aluminum, Brass, Carbon Steel and 316/316L Stainless Steel Wide Range of Elastomers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Model 109 Series - 109-W - Mid-West Instrument
Sterling Heights, MI, USA
Model 109 Series
109-W
Model 109 Series 109-W
Wide DP Range from 0-15 PSID to 0-6000 PSID Bourdon Tube Sensing Element Working Pressures up to 6000 PSIG (400 bar) Over-Range Protection, High over Low and Low over High Gauge Housings Available in Aluminum, Brass, Carbon Steel and 316/316L Stainless Steel Wide Range of Elastomers
  • Wide DP Range from 0-15 PSID to
    0-6000 PSID
  • Bourdon Tube Sensing Element
  • Working Pressures up to 6000 PSIG (400 bar)
  • Over-Range Protection, High over Low and Low over High
  • Gauge Housings Available in Aluminum, Brass, Carbon Steel and 316/316L Stainless Steel
  • Wide Range of Elastomers
Supplier's Site Datasheet

Technical Specifications

  Mid-West Instrument
Product Category Mechanical Pressure Gauges
Product Number 109-W
Product Name Model 109 Series
Type Single Scale
Working Pressure Range 0.0 to 1500 psi (0.0 to 1056 m H2O)
Connection Size 0.2500 to 0.5000 inch (6.35 to 12.7 mm)
Diameter 6 inch (152 mm)
Operating Temperature -40 to 200 F (-40 to 93 C)
Unlock Full Specs
to access all available technical data