Mid-West Instrument Model 130 Series 130-AE

Description
The Model 130 diaphragm isolated Differential Pressure Switch is CSA Certified to both the Canadian and U.S. Standards and U.L. Listed to the U.S. Standards. The entire assembly is Certified for use in Class I, Division 1, Groups C, D; Class II, Division 1, Groups E, F, & G Hazardous locations. The entire gauge and the switch is enclosed in a rugged flameproof enclosure. The use of reed switch technology eliminates the need for an additional explosion-proof seal fitting within 18" of the enclosure.
Datasheet
Description
The Model 130 diaphragm isolated Differential Pressure Switch is CSA Certified to both the Canadian and U.S. Standards and U.L. Listed to the U.S. Standards. The entire assembly is Certified for use in Class I, Division 1, Groups C, D; Class II, Division 1, Groups E, F, & G Hazardous locations. The entire gauge and the switch is enclosed in a rugged flameproof enclosure. The use of reed switch technology eliminates the need for an additional explosion-proof seal fitting within 18" of the enclosure.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Model 130 Series - 130-AE - Mid-West Instrument
Sterling Heights, MI, USA
Model 130 Series
130-AE
Model 130 Series 130-AE
The Model 130 diaphragm isolated Differential Pressure Switch is CSA Certified to both the Canadian and U.S. Standards and U.L. Listed to the U.S. Standards. The entire assembly is Certified for use in Class I, Division 1, Groups C, D; Class II, Division 1, Groups E, F, & G Hazardous locations. The entire gauge and the switch is enclosed in a rugged flameproof enclosure. The use of reed switch technology eliminates the need for an additional explosion-proof seal fitting within 18" of the enclosure.

The Model 130 diaphragm isolated Differential Pressure Switch is CSA Certified to both the Canadian and U.S. Standards and U.L. Listed to the U.S. Standards. The entire assembly is Certified for use in Class I, Division 1, Groups C, D; Class II, Division 1, Groups E, F, & G Hazardous locations. The entire gauge and the switch is enclosed in a rugged flameproof enclosure. The use of reed switch technology eliminates the need for an additional explosion-proof seal fitting within 18" of the enclosure.

Supplier's Site Datasheet

Technical Specifications

  Mid-West Instrument
Product Category Pressure Switches
Product Number 130-AE
Product Name Model 130 Series
Sensor Technology Mechanical Deflection
Pressure Measurement Differential
Material Liquid
Display Type Analog Meter
Working Pressure Range 0.0 to 14.45 psi (0.0 to 10.17 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

130P NEMA 4 & 13 Pressure Switch/Tamper Resistant -  - Neo-Dyn
Specs
Pressure Measurement Differential
Working Pressure Range 20 psi (14.08 m H2O)
Operating Temperature -40 to 300 F (-40 to 149 C)
View Details
Pressure Switch - 3900 - Tecmark Corporation
Tecmark Corporation
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Material Liquid; Gas
View Details
Capacitive Ceramic Pressure Sensor USC30 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Sensor Technology Capacitive Ceramic
Pressure Measurement Absolute; Gauge; Vacuum
Features Temperature Compensated
View Details
PS80 25psi Pressure Switch, NO; 18
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 750 psi (0.0 to 528 m H2O)
Operating Temperature -29 to 80 F (-34 to 27 C)
View Details