Mid-West Instrument Model 122 Series 122-*G

Description
1 to 2 independently adjustable switches Clamp or Stick on Switches Hermetically Sealed Switches SPDT, SPST Normally Open Configurations Most configurations CE marked to the Low Voltage Directive (EN 61010) Power Ratings ranging from 3 Watts to 60 Watts (Great for upgrades to handle cable lengths beyond 70 ft.) (see Table Below) 5 Year warranty
Datasheet
Description
1 to 2 independently adjustable switches Clamp or Stick on Switches Hermetically Sealed Switches SPDT, SPST Normally Open Configurations Most configurations CE marked to the Low Voltage Directive (EN 61010) Power Ratings ranging from 3 Watts to 60 Watts (Great for upgrades to handle cable lengths beyond 70 ft.) (see Table Below) 5 Year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Model 122 Series - 122-*G - Mid-West Instrument
Sterling Heights, MI, USA
Model 122 Series
122-*G
Model 122 Series 122-*G
1 to 2 independently adjustable switches Clamp or Stick on Switches Hermetically Sealed Switches SPDT, SPST Normally Open Configurations Most configurations CE marked to the Low Voltage Directive (EN 61010) Power Ratings ranging from 3 Watts to 60 Watts (Great for upgrades to handle cable lengths beyond 70 ft.) (see Table Below) 5 Year warranty
  • 1 to 2 independently adjustable switches
  • Clamp or Stick on Switches
  • Hermetically Sealed Switches
  • SPDT, SPST Normally Open Configurations
  • Most configurations CE marked to the Low Voltage Directive (EN 61010)
  • Power Ratings ranging from 3 Watts to 60 Watts (Great for upgrades to handle cable lengths beyond 70 ft.) (see Table Below)
  • 5 Year warranty
Supplier's Site Datasheet

Technical Specifications

  Mid-West Instrument
Product Category Mechanical Pressure Gauges
Product Number 122-*G
Product Name Model 122 Series
Type Single Scale
Working Pressure Range 0.0 to 110 psi (0.0 to 77.42 m H2O)
Connection Size 0.2500 inch (6.35 mm)
Diameter 4.5 inch (114 mm)
Operating Temperature -40 to 200 F (-40 to 93 C)
Unlock Full Specs
to access all available technical data