The Model 130 diaphragm isolated Differential Pressure Switch is CSA Certified to both the Canadian and U.S. Standards and U.L. Listed to the U.S. Standards. The entire assembly is Certified for use in Class I, Division 1, Groups C, D; Class II, Division 1, Groups E, F, & G Hazardous locations. The entire gauge and the switch is enclosed in a rugged flameproof enclosure. The use of reed switch technology eliminates the need for an additional explosion-proof seal fitting within 18" of the enclosure.
| Mid-West Instrument | |
|---|---|
| Product Category | Mechanical Pressure Gauges |
| Product Number | 130-PC |
| Product Name | Model 130 Series |
| Type | Single Scale |
| Working Pressure Range | 0.0 to 14.45 psi (0.0 to 10.17 m H2O) |
| Connection Size | 0.2500 to 0.5000 inch (6.35 to 12.7 mm) |
| Diameter | 4.5 inch (114 mm) |
| Operating Temperature | -40 to 200 F (-40 to 93 C) |