Mid-West Instrument Model 140 Series 140-AG

Description
The Division 2 rated product is a lower cost alternative when compared to the Explosion-Proof designs that are often used in Division 2 applications. Mid-West Instrument's Models 140/142 are CSA Certified to both the Canadian and U.S. standards and U.L. Listed to the U.S. Standards. In addition the Model 140 indicating differential pressure switch is CE marked to the Low Voltage Directive. Mid-West Instrument’s “Delta P” switches utilize reed switch technology. Reed switches can provide switching control from low power loads (PLC’s) to small inductive loads such as relays & small solenoids. With proper switch protection, over 1,000,000 cycles can be realized.
Datasheet
Description
The Division 2 rated product is a lower cost alternative when compared to the Explosion-Proof designs that are often used in Division 2 applications. Mid-West Instrument's Models 140/142 are CSA Certified to both the Canadian and U.S. standards and U.L. Listed to the U.S. Standards. In addition the Model 140 indicating differential pressure switch is CE marked to the Low Voltage Directive. Mid-West Instrument’s “Delta P” switches utilize reed switch technology. Reed switches can provide switching control from low power loads (PLC’s) to small inductive loads such as relays & small solenoids. With proper switch protection, over 1,000,000 cycles can be realized.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Model 140 Series - 140-AG - Mid-West Instrument
Sterling Heights, MI, USA
Model 140 Series
140-AG
Model 140 Series 140-AG
The Division 2 rated product is a lower cost alternative when compared to the Explosion-Proof designs that are often used in Division 2 applications. Mid-West Instrument's Models 140/142 are CSA Certified to both the Canadian and U.S. standards and U.L. Listed to the U.S. Standards. In addition the Model 140 indicating differential pressure switch is CE marked to the Low Voltage Directive. Mid-West Instrument’s “Delta P” switches utilize reed switch technology. Reed switches can provide switching control from low power loads (PLC’s) to small inductive loads such as relays & small solenoids. With proper switch protection, over 1,000,000 cycles can be realized.

The Division 2 rated product is a lower cost alternative when compared to the Explosion-Proof designs that are often used in Division 2 applications. Mid-West Instrument's Models 140/142 are CSA Certified to both the Canadian and U.S. standards and U.L. Listed to the U.S. Standards. In addition the Model 140 indicating differential pressure switch is CE marked to the Low Voltage Directive.

Mid-West Instrument’s “Delta P” switches utilize reed switch technology. Reed switches can provide switching control from low power loads (PLC’s) to small inductive loads such as relays & small solenoids. With proper switch protection, over 1,000,000 cycles can be realized.

Supplier's Site Datasheet

Technical Specifications

  Mid-West Instrument
Product Category Mechanical Pressure Gauges
Product Number 140-AG
Product Name Model 140 Series
Type Single Scale
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
Connection Size 0.2500 to 0.5000 inch (6.35 to 12.7 mm)
Diameter 4.5 inch (114 mm)
Operating Temperature -40 to 200 F (-40 to 93 C)
Unlock Full Specs
to access all available technical data

Similar Products

Quadrigage -  - HydraCheck Inc.
HydraCheck Inc.
Specs
Type Gauge; Vacuum; Liquid Filled
Working Pressure Range 6000 psi (4223 m H2O)
Media Liquid; Gas
View Details
Pressure Gauge - PG-101 - Clippard
Specs
Type Dual Scale
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
Connection Size 0.1250 inch (3.17 mm)
View Details
Gauge, 0 To 200 Psig, Glyc-Filled, 1/4
Specs
Type Gauge
Working Pressure Range 0.0 to 200 psi (0.0 to 141 m H2O)
Diameter 2.5 inch (63.5 mm)
View Details
Pressure Gauges -  - EXAIR
Specs
Type Dual Scale
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
Connection Size 0.2500 to 1.25 inch (6.35 to 31.75 mm)
View Details