MODEL 127 -- MODEL 127 SERIES
Mid-West Instrument
Model 127 Series
Model 127
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Mechanical Pressure Gauges |
|
Product Number
|
Model 127 |
|
Product Name
|
Model 127 Series |
|
Type
|
Differential
|
|
Working Pressure Range
|
0.0 to 100 psi (0.0 to 70.38 m H2O)
|
|
Connection Size
|
0.1250 inch (3.17 mm)
|
|
Accuracy
|
5 ±% FS
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Dual Scale
Working Pressure Range
0.0 to 100 psi (0.0 to 70.38 m H2O)
Connection Size
0.1250 inch (3.17 mm)
View Details
Type
Gauge
Working Pressure Range
0.0 to 60 psi (0.0 to 42.23 m H2O)
Diameter
2.5 inch (63.5 mm)
View Details
Type
Dual Scale
Working Pressure Range
0.0 to 160 psi (0.0 to 113 m H2O)
Connection Size
0.2500 to 1.25 inch (6.35 to 31.75 mm)
View Details
Type
Gauge
Working Pressure Range
0.0 to 87.02 psi (0.0 to 61.24 m H2O)
Connection Size
0.2500 inch (6.35 mm)
View Details