Mid-West Instrument Model 120 Series 120-SB

Description
1 to 2 independently adjustable switches Hermetically Sealed Switches SPDT, SPST Normally Open, & SPST Normally Closed Configurations Most configurations CE marked to the Low Voltage Directive (EN 61010) Power Ratings ranging from 3 Watts to 60 Watts (Great for upgrades to handle cable lengths beyond 70 ft.) (see Table Below) Numerous enclosure configurations. (see Table Below) DIN connector (New popular field wireable interface) 5 Year warranty Hazardous Locations approved assemblies available
Datasheet
Description
1 to 2 independently adjustable switches Hermetically Sealed Switches SPDT, SPST Normally Open, & SPST Normally Closed Configurations Most configurations CE marked to the Low Voltage Directive (EN 61010) Power Ratings ranging from 3 Watts to 60 Watts (Great for upgrades to handle cable lengths beyond 70 ft.) (see Table Below) Numerous enclosure configurations. (see Table Below) DIN connector (New popular field wireable interface) 5 Year warranty Hazardous Locations approved assemblies available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Model 120 Series - 120-SB - Mid-West Instrument
Sterling Heights, MI, USA
Model 120 Series
120-SB
Model 120 Series 120-SB
1 to 2 independently adjustable switches Hermetically Sealed Switches SPDT, SPST Normally Open, & SPST Normally Closed Configurations Most configurations CE marked to the Low Voltage Directive (EN 61010) Power Ratings ranging from 3 Watts to 60 Watts (Great for upgrades to handle cable lengths beyond 70 ft.) (see Table Below) Numerous enclosure configurations. (see Table Below) DIN connector (New popular field wireable interface) 5 Year warranty Hazardous Locations approved assemblies available
  • 1 to 2 independently adjustable switches
  • Hermetically Sealed Switches
  • SPDT, SPST Normally Open, & SPST Normally Closed Configurations
  • Most configurations CE marked to the Low Voltage Directive (EN 61010)
  • Power Ratings ranging from 3 Watts to 60 Watts (Great for upgrades to handle cable lengths beyond 70 ft.) (see Table Below)
  • Numerous enclosure configurations. (see Table Below)
  • DIN connector (New popular field wireable interface)
  • 5 Year warranty
  • Hazardous Locations approved assemblies available
Supplier's Site Datasheet

Technical Specifications

  Mid-West Instrument
Product Category Mechanical Pressure Gauges
Product Number 120-SB
Product Name Model 120 Series
Type Single Scale
Working Pressure Range 0.0 to 110 psi (0.0 to 77.42 m H2O)
Connection Size 0.2500 to 0.5000 inch (6.35 to 12.7 mm)
Diameter 2.5 inch (63.5 mm)
Operating Temperature -40 to 200 F (-40 to 93 C)
Unlock Full Specs
to access all available technical data

Similar Products

Hydrostatic Transmission Pressure Gauge Test Kit - HC-TKH1 - HydraCheck Inc.
Specs
Type Gauge
Scale Units pounds per square inch; bar
View Details
Pressure Gauge - PG-101 - Clippard
Specs
Type Dual Scale
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
Connection Size 0.1250 inch (3.17 mm)
View Details
Alarm, Audible, Low Pressure, 10-90 Psig, 1/2
Specs
Type Gauge
Working Pressure Range 10 to 90 psi (7.04 to 63.34 m H2O)
Scale Units pounds per square inch
View Details
Pressure Gauges -  - EXAIR
Specs
Type Dual Scale
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
Connection Size 0.2500 to 1.25 inch (6.35 to 31.75 mm)
View Details