141-SE -- MODEL 141 SERIES
Mid-West Instrument
Model 141 Series
141-SE
Description
Simple Rugged Designs
Glass Reinforced Thermoplastic Gauge Front Is Standard
Weather Resistant & Corrosion Resistant Gauge Front
5 Year Warranty
Description
Simple Rugged Designs
Glass Reinforced Thermoplastic Gauge Front Is Standard
Weather Resistant & Corrosion Resistant Gauge Front
5 Year Warranty
Datasheet
Suppliers
Simple Rugged Designs
Glass Reinforced Thermoplastic Gauge Front Is Standard
Weather Resistant & Corrosion Resistant Gauge Front
5 Year Warranty
- Simple Rugged Designs
- Glass Reinforced Thermoplastic Gauge Front Is Standard
- Weather Resistant & Corrosion Resistant Gauge Front
- 5 Year Warranty
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Mechanical Pressure Gauges |
|
Product Number
|
141-SE |
|
Product Name
|
Model 141 Series |
|
Type
|
Single Scale
|
|
Working Pressure Range
|
0.0 to 25 psi (0.0 to 17.59 m H2O)
|
|
Connection Size
|
0.2500 to 0.5000 inch (6.35 to 12.7 mm)
|
|
Diameter
|
3.5 inch (88.9 mm)
|
|
Operating Temperature
|
-40 to 200 F (-40 to 93 C)
|
Unlock Full Specs
to access all available technical data