Mid-West Instrument Model 105 Series 105-K

Description
Over-Range Protection, High over Low and Low over High Micro Adjust Pointer Wide Selection of DP Ranges & Scales Bellows or Multiple Diaphragm Sensing Element Working Pressures up to 6000 PSIG (400 bar) Gauge Housings available in Aluminum, Brass, Carbon Steel and Stainless Steel 316/316L Wide Range of Elastomers
Datasheet
Description
Over-Range Protection, High over Low and Low over High Micro Adjust Pointer Wide Selection of DP Ranges & Scales Bellows or Multiple Diaphragm Sensing Element Working Pressures up to 6000 PSIG (400 bar) Gauge Housings available in Aluminum, Brass, Carbon Steel and Stainless Steel 316/316L Wide Range of Elastomers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Model 105 Series - 105-K - Mid-West Instrument
Sterling Heights, MI, USA
Model 105 Series
105-K
Model 105 Series 105-K
Over-Range Protection, High over Low and Low over High Micro Adjust Pointer Wide Selection of DP Ranges & Scales Bellows or Multiple Diaphragm Sensing Element Working Pressures up to 6000 PSIG (400 bar) Gauge Housings available in Aluminum, Brass, Carbon Steel and Stainless Steel 316/316L Wide Range of Elastomers
  • Over-Range Protection, High over Low and Low over High
  • Micro Adjust Pointer
  • Wide Selection of DP Ranges & Scales
  • Bellows or Multiple Diaphragm Sensing Element
  • Working Pressures up to 6000 PSIG (400 bar)
  • Gauge Housings available in Aluminum, Brass, Carbon Steel and Stainless Steel 316/316L
  • Wide Range of Elastomers
Supplier's Site Datasheet

Technical Specifications

  Mid-West Instrument
Product Category Mechanical Pressure Gauges
Product Number 105-K
Product Name Model 105 Series
Type Single Scale
Working Pressure Range 0.0 to 3000 psi (0.0 to 2111 m H2O)
Connection Size 0.2500 to 0.5000 inch (6.35 to 12.7 mm)
Diameter 6 inch (152 mm)
Operating Temperature -40 to 200 F (-40 to 93 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauge - PG-100 - Clippard
Specs
Type Dual Scale
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
Connection Size 0.1250 inch (3.17 mm)
View Details
Alarm, Audible, Low Pressure, 300 Psig,1/2
Specs
Type Gauge
Working Pressure Range 300 psi (211 m H2O)
Scale Units pounds per square inch
View Details
Pressure Gauges -  - EXAIR
Specs
Type Dual Scale
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
Connection Size 0.2500 to 1.25 inch (6.35 to 31.75 mm)
View Details