Mid-West Instrument Datasheets for Flow Meters

Flow meters (flowmeters) and flow sensors are devices used for measuring the flow rate or quantity of a moving fluid or gas.
Flow Meters: Learn more

Product Name Notes
316 stainless steel welded flow element, anti-blowout protection
316 stainless steel welded flow element, several flanges available
Equal area double averaging pitot tube, low permanent pressure loss
Provides flow measurement information without the need for system shutdown
The Model 300 Series Inline Delta Tube Flow Element may be used for the measurement of flow in pipe lines from 1/2” NPS through 3” NPS. The Model 300 Series...