Mid-West Instrument Model 123 Series 123-*C

Description
Simple Rugged Designs Glass Reinforced Thermoplastic Gauge Front Is Standard Weather Resistant & Corrosion Resistant Gauge Front Shatter Resistant Lens 5 Year Warranty
Datasheet
Description
Simple Rugged Designs Glass Reinforced Thermoplastic Gauge Front Is Standard Weather Resistant & Corrosion Resistant Gauge Front Shatter Resistant Lens 5 Year Warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Model 123 Series - 123-*C - Mid-West Instrument
Sterling Heights, MI, USA
Model 123 Series
123-*C
Model 123 Series 123-*C
Simple Rugged Designs Glass Reinforced Thermoplastic Gauge Front Is Standard Weather Resistant & Corrosion Resistant Gauge Front Shatter Resistant Lens 5 Year Warranty
  • Simple Rugged Designs
  • Glass Reinforced Thermoplastic Gauge Front Is Standard
  • Weather Resistant & Corrosion Resistant Gauge Front
  • Shatter Resistant Lens
  • 5 Year Warranty
Supplier's Site Datasheet

Technical Specifications

  Mid-West Instrument
Product Category Mechanical Pressure Gauges
Product Number 123-*C
Product Name Model 123 Series
Type Single Scale
Working Pressure Range 0.0 to 400 psi (0.0 to 282 m H2O)
Connection Size 0.2500 to 0.5000 inch (6.35 to 12.7 mm)
Diameter 4.5 inch (114 mm)
Operating Temperature -40 to 200 F (-40 to 93 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauges -  - EXAIR
Specs
Type Dual Scale
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
Connection Size 0.2500 to 1.25 inch (6.35 to 31.75 mm)
View Details
Pressure Gauge - PG-101 - Clippard
Specs
Type Dual Scale
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
Connection Size 0.1250 inch (3.17 mm)
View Details
Quadrigage -  - HydraCheck Inc.
HydraCheck Inc.
Specs
Type Gauge; Vacuum; Liquid Filled
Working Pressure Range 6000 psi (4223 m H2O)
Media Liquid; Gas
View Details
Gauge, Pressure, 0-30 Psi, 2-1/2
Specs
Type Gauge
Working Pressure Range 0.0 to 30 psi (0.0 to 21.11 m H2O)
Scale Units pounds per square inch
View Details