Mid-West Instrument Model 240 Series 240-ST

Description
The Model 240 carries global certifications from CSA, UL, and ATEX. The diaphragm isolated Differential Pressure Switch is CSA Certified to both the Canadian and U.S. Standards and U.L. Listed to the U.S. Standards. In addition, it is certified to the ATEX directive Ex d, IIB + H2 with an IP 65 rating. Mid-West Instrument’s new Hazardous Locations “Delta P” switches are provided with a field wireable terminal strip. The terminal strip eliminates the need to add a costly explosion-proof junction box near the switch. Multiple outputs are available ranging from low power reed switches to higher load switching relay outputs.
Description
The Model 240 carries global certifications from CSA, UL, and ATEX. The diaphragm isolated Differential Pressure Switch is CSA Certified to both the Canadian and U.S. Standards and U.L. Listed to the U.S. Standards. In addition, it is certified to the ATEX directive Ex d, IIB + H2 with an IP 65 rating. Mid-West Instrument’s new Hazardous Locations “Delta P” switches are provided with a field wireable terminal strip. The terminal strip eliminates the need to add a costly explosion-proof junction box near the switch. Multiple outputs are available ranging from low power reed switches to higher load switching relay outputs.

Suppliers

Company
Product
Description
Supplier Links
Model 240 Series - 240-ST - Mid-West Instrument
Sterling Heights, MI, USA
Model 240 Series
240-ST
Model 240 Series 240-ST
The Model 240 carries global certifications from CSA, UL, and ATEX. The diaphragm isolated Differential Pressure Switch is CSA Certified to both the Canadian and U.S. Standards and U.L. Listed to the U.S. Standards. In addition, it is certified to the ATEX directive Ex d, IIB + H2 with an IP 65 rating. Mid-West Instrument’s new Hazardous Locations “Delta P” switches are provided with a field wireable terminal strip. The terminal strip eliminates the need to add a costly explosion-proof junction box near the switch. Multiple outputs are available ranging from low power reed switches to higher load switching relay outputs.

The Model 240 carries global certifications from CSA, UL, and ATEX. The diaphragm isolated Differential Pressure Switch is CSA Certified to both the Canadian and U.S. Standards and U.L. Listed to the U.S. Standards. In addition, it is certified to the ATEX directive Ex d, IIB + H2 with an IP 65 rating.

Mid-West Instrument’s new Hazardous Locations “Delta P” switches are provided with a field wireable terminal strip. The terminal strip eliminates the need to add a costly explosion-proof junction box near the switch. Multiple outputs are available ranging from low power reed switches to higher load switching relay outputs.

Supplier's Site

Technical Specifications

  Mid-West Instrument
Product Category Pressure Switches
Product Number 240-ST
Product Name Model 240 Series
Sensor Technology Mechanical Deflection; Diaphragm
Pressure Measurement Differential
Material Liquid; Gas; Handles Hazardous Materials
Display Type Analog Meter
Working Pressure Range 0.0 to 0.7225 psi (0.0 to 0.5085 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Sensors, LGW-2G-SIL -  - Rotork plc
Specs
Pressure Measurement Differential
View Details
Vacuum Switches - 1260218 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pressure Measurement Gauge; Vacuum; Gauge Pressure
Signal Output Analog Current; Analogue output
View Details
PS80 55psi Pressure Switch, NO; 48" PS80-K2-F0718 -  - Sensata Technologies
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 750 psi (0.0 to 528 m H2O)
Operating Temperature -65 to 275 F (-54 to 135 C)
View Details
Capacitive Ceramic Pressure Sensor USC70 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Sensor Technology Capacitive Ceramic
Pressure Measurement Absolute; Gauge; Vacuum
Features Temperature Compensated
View Details