Mid-West Instrument Model 109 Series 109-E

Description
Wide DP Range from 0-15 PSID to 0-6000 PSID Bourdon Tube Sensing Element Working Pressures up to 6000 PSIG (400 bar) Over-Range Protection, High over Low and Low over High Gauge Housings Available in Aluminum, Brass, Carbon Steel and 316/316L Stainless Steel Wide Range of Elastomers
Datasheet
Description
Wide DP Range from 0-15 PSID to 0-6000 PSID Bourdon Tube Sensing Element Working Pressures up to 6000 PSIG (400 bar) Over-Range Protection, High over Low and Low over High Gauge Housings Available in Aluminum, Brass, Carbon Steel and 316/316L Stainless Steel Wide Range of Elastomers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Model 109 Series - 109-E - Mid-West Instrument
Sterling Heights, MI, USA
Model 109 Series
109-E
Model 109 Series 109-E
Wide DP Range from 0-15 PSID to 0-6000 PSID Bourdon Tube Sensing Element Working Pressures up to 6000 PSIG (400 bar) Over-Range Protection, High over Low and Low over High Gauge Housings Available in Aluminum, Brass, Carbon Steel and 316/316L Stainless Steel Wide Range of Elastomers
  • Wide DP Range from 0-15 PSID to
    0-6000 PSID
  • Bourdon Tube Sensing Element
  • Working Pressures up to 6000 PSIG (400 bar)
  • Over-Range Protection, High over Low and Low over High
  • Gauge Housings Available in Aluminum, Brass, Carbon Steel and 316/316L Stainless Steel
  • Wide Range of Elastomers
Supplier's Site Datasheet

Technical Specifications

  Mid-West Instrument
Product Category Mechanical Pressure Gauges
Product Number 109-E
Product Name Model 109 Series
Type Single Scale
Working Pressure Range 0.0 to 6000 psi (0.0 to 4223 m H2O)
Connection Size 0.2500 to 0.5000 inch (6.35 to 12.7 mm)
Diameter 6 inch (152 mm)
Operating Temperature -40 to 200 F (-40 to 93 C)
Unlock Full Specs
to access all available technical data

Similar Products

Tester, Manhole, Bladder Style, 34
Specs
Type Gauge
Working Pressure Range 55 psi (38.71 m H2O)
View Details
Pressure Gauge - PG-101 - Clippard
Specs
Type Dual Scale
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
Connection Size 0.1250 inch (3.17 mm)
View Details
Liquid Filled Pressure and Vacuum Gauge - PSI/Bar -  - HydraCheck Inc.
Specs
Type Dual Scale
Working Pressure Range 7500 psi (5278 m H2O)
Connection Size 0.2500 inch (6.35 mm)
View Details
Pressure Gauges -  - EXAIR
Specs
Type Dual Scale
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
Connection Size 0.2500 to 1.25 inch (6.35 to 31.75 mm)
View Details