Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 III D38999/26FJ8BA

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-38999 III - D38999/26FJ8BA - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26FJ8BA
MIL Spec Connector - MIL-DTL-38999 III D38999/26FJ8BA
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26FJ8BA
MIL Spec Connector - MIL-DTL-38999 III D38999/26FJ8BA
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol D38999/26FJ8BA - PEI-Genesis
Philadelphia, PA, United States
TV 8C 8#8 TWINAX SKT PLUG NI

TV 8C 8#8 TWINAX SKT PLUG NI

Buy Now
Circular Connector Plug, Size 25, 8 Position, Cable; Military Specification Amphenol Aerospace - 25K3253 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 25, 8 Position, Cable; Military Specification Amphenol Aerospace
25K3253
Circular Connector Plug, Size 25, 8 Position, Cable; Military Specification Amphenol Aerospace 25K3253
CIRCULAR CONNECTOR PLUG, SIZE 25, 8 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not SuppliedRoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG, SIZE 25, 8 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not SuppliedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/26FJ8BA Amphenol D38999/26FJ8BA 25K3253
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Connector Plug, Size 25, 8 Position, Cable; Military Specification Amphenol Aerospace
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
50 Ohm TNCA Jack-to-Jack Bulkhead Adapter (4 Jacks) (Hermetically Sealed) - 190063 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details
Din Rail, Channel - 2946-2002-1881-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details