Aero-Electric Connector, Inc. MIL Spec Connector - MIL-DTL-38999 III D38999/24WJ8PN

Description
Jam Nut Receptacle, Class W
Request a Quote Datasheet
Description
Jam Nut Receptacle, Class W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-38999 III - D38999/24WJ8PN - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/24WJ8PN
MIL Spec Connector - MIL-DTL-38999 III D38999/24WJ8PN
Jam Nut Receptacle, Class W

Jam Nut Receptacle, Class W

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 I
D38999/24WJ8PN
MIL Spec Connector - MIL-DTL-38999 I D38999/24WJ8PN
AE3 8C 8#8(TWIN) PIN J/N

AE3 8C 8#8(TWIN) PIN J/N

Buy Now
AE3 8C 8#8(TWIN) PIN J/N

AE3 8C 8#8(TWIN) PIN J/N

Buy Now
Circular Conn, Rcpt, 25-8, Jam Nut; Military Specification Aero Electric - 98Y4942 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 25-8, Jam Nut; Military Specification Aero Electric
98Y4942
Circular Conn, Rcpt, 25-8, Jam Nut; Military Specification Aero Electric 98Y4942
CIRCULAR CONN, RCPT, 25-8, JAM NUT; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 25-8, JAM NUT; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/24WJ8PN D38999/24WJ8PN Conesys Aero-Electric D38999/24WJ8PN 98Y4942
Product Name MIL Spec Connector - MIL-DTL-38999 III MIL Spec Connector - MIL-DTL-38999 I Circular Conn, Rcpt, 25-8, Jam Nut; Military Specification Aero Electric
Connector Type Military Connector Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling SMT Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details