Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 III D38999/24WJ90PN

Description
TV 46C MIXED PIN RECP CAD
Request a Quote Datasheet
Description
TV 46C MIXED PIN RECP CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/24WJ90PN - PEI-Genesis
Philadelphia, PA, United States
TV 46C MIXED PIN RECP CAD

TV 46C MIXED PIN RECP CAD

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/24WJ90PN
MIL Spec Connector - MIL-DTL-38999 III D38999/24WJ90PN
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/24WJ90PN
MIL Spec Connector - MIL-DTL-38999 III D38999/24WJ90PN
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
TV 46C MIXED PIN J/N RECP

TV 46C MIXED PIN J/N RECP

Buy Now
Jam Nut Connector Receptacle, Size 25, 46 Position, Panel; Military Specification Amphenol Aerospace - 59J7261 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 25, 46 Position, Panel; Military Specification Amphenol Aerospace
59J7261
Jam Nut Connector Receptacle, Size 25, 46 Position, Panel; Military Specification Amphenol Aerospace 59J7261
JAM NUT CONNECTOR RECEPTACLE, SIZE 25, 46 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:46Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 25, 46 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:46Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/24WJ90PN D38999/24WJ90PN D38999/24WJ90PN 59J7261
Product Name MIL Spec Connector - MIL-DTL-38999 III Jam Nut Connector Receptacle, Size 25, 46 Position, Panel; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Rack & Panel Connectors - 1-1811902-7 - TE Connectivity
Specs
Mounting Free-Hanging (In-Line)
Current Rating 1.0 amps
Contact Size (AWG) 8 AWG
View Details
4 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2001-1205-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details