Sensirion Datasheets for Hygrometers and Humidity Measurement Instruments
Hygrometers and humidity measurement instruments test for absolute humidity, relative humidity, or dew point in air.
Hygrometers and Humidity Measurement Instruments: Learn more
| Product Name | Notes |
|---|---|
| The Solution for Humidity and Temperature Sensing Remotely from the Main Control Board There are applications that require a humidity and temperature sensor to be located in a specific part... | |
| A highly accurate, digital pin-type relative humidity sensor for easy replaceability in a wide range of applications. The digital humidity sensor SHT85 is Sensirion’s best-in-class humidity sensor with a pin-type... | |
| CMOSens® Technology for IR detection enables highly accurate carbon dioxide measurement at a competitive price. Along with the NDIR measurement technology for CO2 detection, a best-in-class Sensirion humidity and... | |
| The digital SHT2x humidity sensor series is used in high volumes in a wide variety of applications and has today become the de facto industry standard. The SHT2x series consists... | |
| The new digital SHT3x humidity sensor series takes sensor technology to a new level. As the successor of the SHT2x series it is determined to set the next industry standard... | |
| The SHTC1 is a digital humidity sensor designed especially for high-volume consumer electronics applications. This humidity sensor is strictly designed to overcome conventional limits for size, power consumption, and price-performance... | |
| The SHTC3 digital humidity sensor builds on the success of the proven SHTC1 sensor. Thanks to a broader supply voltage range (1.62 – 3.6 V) and higher accuracy (±2% RH,... | |
| The SHTW2 is Sensirion's 2nd generation WLCSP (wafer-level chip-scale package) humidity sensor, offering a complete digital humidity and temperature sensor system in a package so tiny that it fits into... |