Sensirion Humidity, Moisture Sensors SHT75

Description
Humidity Temperature Sensor 0 ~ 100% RH Digital ±1.8% RH 8s Through Hole
Request a Quote Datasheet
Description
Humidity Temperature Sensor 0 ~ 100% RH Digital ±1.8% RH 8s Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity, Moisture Sensors - 1649-1014-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
1649-1014-ND
Humidity, Moisture Sensors 1649-1014-ND
Humidity Temperature Sensor 0 ~ 100% RH Digital ±1.8% RH 8s Through Hole

Humidity Temperature Sensor 0 ~ 100% RH Digital ±1.8% RH 8s Through Hole

Buy Now Datasheet
Moisture Sensors, Humidity - SHT75 - 046855-SHT75 - Win Source Electronics
Laguna Hills, CA, United States
Moisture Sensors, Humidity - SHT75
046855-SHT75
Moisture Sensors, Humidity - SHT75 046855-SHT75
Manufacturer: Sensirion AG Win Source Part Number: 046855-SHT75 Packaging: Cut Strip Response Time: 8s Mounting: Through Hole Output Type: Digital Output: 12b Sensor Type: Humidity, Temperature Accuracy: ±1.8% RH Family Name: SHT75 Humidity Range: 0 to 100% RH Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Supply Voltage - Operating: 2.4 V to 5.5 V Alternative Parts (Cross-Reference): HIH6130-021-001S; HIH9130-000-001; HIH9131-021-001S; HIH9130-000-001S; Introduction Date: July 20, 2004 Country of Origin: Switzerland Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Application Field: Used in Sensing & Instrumentation Quantity per package: 50

Manufacturer: Sensirion AG
Win Source Part Number: 046855-SHT75
Packaging: Cut Strip
Response Time: 8s
Mounting: Through Hole
Output Type: Digital
Output: 12b
Sensor Type: Humidity, Temperature
Accuracy: ±1.8% RH
Family Name: SHT75
Humidity Range: 0 to 100% RH
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Supply Voltage - Operating: 2.4 V to 5.5 V
Alternative Parts (Cross-Reference): HIH6130-021-001S; HIH9130-000-001; HIH9131-021-001S; HIH9130-000-001S;
Introduction Date: July 20, 2004
Country of Origin: Switzerland
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Application Field: Used in Sensing & Instrumentation
Quantity per package: 50

Buy Now Datasheet
Sensors, Transducers - Humidity, Moisture Sensors - SHT75 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Humidity, Moisture Sensors
SHT75
Sensors, Transducers - Humidity, Moisture Sensors SHT75
SENSOR HUMID/TEMP 5V DIGITAL MOD

SENSOR HUMID/TEMP 5V DIGITAL MOD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Moisture Meters Moisture Meters Moisture Meters
Product Number 1649-1014-ND 046855-SHT75 SHT75
Product Name Humidity, Moisture Sensors Moisture Sensors, Humidity - SHT75 Sensors, Transducers - Humidity, Moisture Sensors
Variables Measured Temperature
Relative Humidity Range 0.0 to 100 % 0.0 to 100 %
Relative Humidity Accuracy 1.8 %
Unlock Full Specs
to access all available technical data

Similar Products

T12s - t12s - BARTEC
Specs
Operating Temp 0 F (-18 C)
View Details
Single-Channel Hygrometer - dew.IQ - Panametrics
Specs
Technology Aluminum Oxide
Application Moisture / Water Content in Gases / Air
Features Datalogger
View Details
Humidity, Moisture Sensors - 2952-HYT939P(16BAR)-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Variables Measured Temperature
Relative Humidity Range 0.0 to 100 %
Relative Humidity Accuracy 1.8 %
View Details
Inline Moisture Sensor for Grain - PCE-A-315 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Variables Measured Moisture Content; Temperature
Form Factor Sensor
Moisture Content Range 5 to 40 %
View Details