Sensirion Sensors, Transducers -Humidity, Moisture Sensors SHTC3-TR-10KS

Description
Manufacturer: Sensirion AG Category: Sensors, Transducers -Humidity, Moisture Sensors Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Sensor Type: Humidity, Temperature Accuracy: ±2% RH Humidity Range: 0 ~ 100% RH Output: 16b Response Time: 8 s Response Time: 8 s Output Type: I²C Operating Temperature: -40°C ~ 125°C Supplier Device Package: 4-DFN (2x2)
Request a Quote Datasheet
Description
Manufacturer: Sensirion AG Category: Sensors, Transducers -Humidity, Moisture Sensors Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Sensor Type: Humidity, Temperature Accuracy: ±2% RH Humidity Range: 0 ~ 100% RH Output: 16b Response Time: 8 s Response Time: 8 s Output Type: I²C Operating Temperature: -40°C ~ 125°C Supplier Device Package: 4-DFN (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers -Humidity, Moisture Sensors -  - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers -Humidity, Moisture Sensors
Sensors, Transducers -Humidity, Moisture Sensors
Manufacturer: Sensirion AG Category: Sensors, Transducers -Humidity, Moisture Sensors Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Sensor Type: Humidity, Temperature Accuracy: ±2% RH Humidity Range: 0 ~ 100% RH Output: 16b Response Time: 8 s Response Time: 8 s Output Type: I²C Operating Temperature: -40°C ~ 125°C Supplier Device Package: 4-DFN (2x2)

Manufacturer: Sensirion AG
Category: Sensors, Transducers -Humidity, Moisture Sensors
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Sensor Type: Humidity, Temperature
Accuracy: ±2% RH
Humidity Range: 0 ~ 100% RH
Output: 16b
Response Time: 8 s
Response Time: 8 s
Output Type: I²C
Operating Temperature: -40°C ~ 125°C
Supplier Device Package: 4-DFN (2x2)

Buy Now Datasheet
Humidity, Moisture Sensors - 1649-SHTC3-TR-10KSDKR-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
1649-SHTC3-TR-10KSDKR-ND
Humidity, Moisture Sensors 1649-SHTC3-TR-10KSDKR-ND
Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% RH 8s Surface Mount

Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% RH 8s Surface Mount

Buy Now Datasheet
Humidity, Moisture Sensors - 1649-SHTC3-TR-10KSTR-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
1649-SHTC3-TR-10KSTR-ND
Humidity, Moisture Sensors 1649-SHTC3-TR-10KSTR-ND
Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% RH 8s Surface Mount

Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% RH 8s Surface Mount

Buy Now Datasheet
Humidity, Moisture Sensors - 1649-SHTC3-TR-10KSCT-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
1649-SHTC3-TR-10KSCT-ND
Humidity, Moisture Sensors 1649-SHTC3-TR-10KSCT-ND
Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% RH 8s Surface Mount

Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% RH 8s Surface Mount

Buy Now Datasheet
Shenzhen, China
Sensors, Transducers - Humidity, Moisture Sensors
SHTC3-TR-10KS
Sensors, Transducers - Humidity, Moisture Sensors SHTC3-TR-10KS
SENSOR HUMI/TEMP I2C 2% SMD

SENSOR HUMI/TEMP I2C 2% SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Moisture Meters Moisture Meters Moisture Meters
Product Number 1649-SHTC3-TR-10KSDKR-ND SHTC3-TR-10KS
Product Name Sensors, Transducers -Humidity, Moisture Sensors Humidity, Moisture Sensors Sensors, Transducers - Humidity, Moisture Sensors
Form Factor Sensor Sensor
Variables Measured Temperature
Relative Humidity Range 0.0 to 100 % 0.0 to 100 %
Unlock Full Specs
to access all available technical data

Similar Products

Humidity, Moisture Sensors - 2952-P14RAPID-W_5(140+/-40PF)-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Range 0.0 to 100 %
Operating Temp -112 to 302 F (-80 to 150 C)
Digital Outputs Capacitance
View Details
Portable Dewpoint Meter - Model SADP-D - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Meter
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details
Humidity Sensors - 10142071-00 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
Multifunction Relative Humidity Meter - PCE-VA 20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity; DewPoint; Temperature
Form Factor Meter
View Details