Sensirion Sensors, Transducers - Humidity, Moisture Sensors SHT31A-DIS-B2.5KS

Description
Win Source Part Number: 1352971-SHT31A-DIS-B 2.5KS Category: Sensors, Transducers - Humidity, Moisture Sensors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: Sensirion AG Series: Automotive, AEC-Q100, SHT3 Package: Tape & Reel Product Status: Active Package / Case: 8-VFDFN Exposed Pad Supplier Device Package: 8-DFN (2.5x2.5) Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2.4V ~ 5.5V Output Type: I²C Output: 16b Response Time: 8 s Sensor Type: Humidity, Temperature Humidity Range: 0 ~ 100% RH Accuracy: ±2% RH
Request a Quote Datasheet
Description
Win Source Part Number: 1352971-SHT31A-DIS-B 2.5KS Category: Sensors, Transducers - Humidity, Moisture Sensors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: Sensirion AG Series: Automotive, AEC-Q100, SHT3 Package: Tape & Reel Product Status: Active Package / Case: 8-VFDFN Exposed Pad Supplier Device Package: 8-DFN (2.5x2.5) Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2.4V ~ 5.5V Output Type: I²C Output: 16b Response Time: 8 s Sensor Type: Humidity, Temperature Humidity Range: 0 ~ 100% RH Accuracy: ±2% RH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Humidity, Moisture Sensors - 1352971-SHT31A-DIS-B2.5KS - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Humidity, Moisture Sensors
1352971-SHT31A-DIS-B2.5KS
Sensors, Transducers - Humidity, Moisture Sensors 1352971-SHT31A-DIS-B2.5KS
Win Source Part Number: 1352971-SHT31A-DIS-B 2.5KS Category: Sensors, Transducers - Humidity, Moisture Sensors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: Sensirion AG Series: Automotive, AEC-Q100, SHT3 Package: Tape & Reel Product Status: Active Package / Case: 8-VFDFN Exposed Pad Supplier Device Package: 8-DFN (2.5x2.5) Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2.4V ~ 5.5V Output Type: I²C Output: 16b Response Time: 8 s Sensor Type: Humidity, Temperature Humidity Range: 0 ~ 100% RH Accuracy: ±2% RH

Win Source Part Number: 1352971-SHT31A-DIS-B2.5KS
Category: Sensors, Transducers - Humidity, Moisture Sensors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: Sensirion AG
Series: Automotive, AEC-Q100, SHT3
Package: Tape & Reel
Product Status: Active
Package / Case: 8-VFDFN Exposed Pad
Supplier Device Package: 8-DFN (2.5x2.5)
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2.4V ~ 5.5V
Output Type: I²C
Output: 16b
Response Time: 8 s
Sensor Type: Humidity, Temperature
Humidity Range: 0 ~ 100% RH
Accuracy: ±2% RH

Buy Now Datasheet
Humidity, Moisture Sensors - 1649-SHT31A-DIS-B2.5KSTR-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
1649-SHT31A-DIS-B2.5KSTR-ND
Humidity, Moisture Sensors 1649-SHT31A-DIS-B2.5KSTR-ND
Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% RH 8s Surface Mount

Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% RH 8s Surface Mount

Buy Now Datasheet
Humidity, Moisture Sensors - 1649-SHT31A-DIS-B2.5KSDKR-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
1649-SHT31A-DIS-B2.5KSDKR-ND
Humidity, Moisture Sensors 1649-SHT31A-DIS-B2.5KSDKR-ND
Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% RH 8s Surface Mount

Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% RH 8s Surface Mount

Buy Now Datasheet
Humidity, Moisture Sensors - 1649-SHT31A-DIS-B2.5KSCT-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
1649-SHT31A-DIS-B2.5KSCT-ND
Humidity, Moisture Sensors 1649-SHT31A-DIS-B2.5KSCT-ND
Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% RH 8s Surface Mount

Humidity Temperature Sensor 0 ~ 100% RH I²C ±2% RH 8s Surface Mount

Buy Now Datasheet
Sensors, Transducers - Humidity, Moisture Sensors - SHT31A-DIS-B2.5KS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Humidity, Moisture Sensors
SHT31A-DIS-B2.5KS
Sensors, Transducers - Humidity, Moisture Sensors SHT31A-DIS-B2.5KS
AUTOMOTIVE SENSOR HUMID/TEMP 2%

AUTOMOTIVE SENSOR HUMID/TEMP 2%

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Moisture Meters Moisture Meters Moisture Meters
Product Number 1352971-SHT31A-DIS-B2.5KS 1649-SHT31A-DIS-B2.5KSTR-ND SHT31A-DIS-B2.5KS
Product Name Sensors, Transducers - Humidity, Moisture Sensors Humidity, Moisture Sensors Sensors, Transducers - Humidity, Moisture Sensors
Form Factor Sensor Sensor
Variables Measured Temperature
Relative Humidity Range 0.0 to 100 % 0.0 to 100 %
Unlock Full Specs
to access all available technical data

Similar Products

Chilled Mirror Hygrometer - Optica Series - Panametrics
Specs
Technology ChillMirror
Application Moisture / Water Content in Gases / Air
Features Datalogger
View Details
Hand Held Dewpoint Meter - Model SDHmini-Ex - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Meter
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details
Electronic Hygrotherm ETF 012 - 01230.9-00 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; Temperature
Form Factor Instrument
View Details
Humidity Sensor Components - 10142048-00 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
3 suppliers