Sensirion Digital Humidity & Temperature Sensor (RH/T) SHT20

Description
The digital SHT2x humidity sensor series is used in high volumes in a wide variety of applications and has today become the de facto industry standard. The SHT2x series consists of a low-cost version with the SHT20 humidity sensor, a standard version with the SHT21 humidity sensor, and a high-end version with the SHT25 humidity sensor. The open cavity mold package - which encapsulates the complete chip except for the humidity sensor area - protects the capacitive humidity sensor against external impact and facilitates excellent long-term stability. The SHT2x sensors are available both in large and small volumes. Embedded in a reflow solderable dual-flat no-leads (DFN) package of 3 × 3 × 1.1 mm3, the SHT2x provides calibrated, linearized sensor signals in digital, I2C format. The SHT2x humidity sensor series contains a capacitive-type humidity sensor, a band-gap temperature sensor, and specialized analog and digital integrated circuits – all on a single CMOSens® chip. This yields superior sensor performance in terms of accuracy and stability as well as minimal power consumption. Every sensor is individually calibrated and tested. Lot identification is printed on the sensor and an electronic identification code is stored on the chip – which can be read out on command. Furthermore, the resolution of the SHT2x humidity sensor can be changed on command (8/12 bit up to 12/14 bit for RH/T) and a checksum helps to improve communication reliability. With this set of features and its proven reliability and long-term stability, the SHT2x humidity sensor series offers an outstanding price-performance ratio. To test a humidity sensor from the SHT2x series, two evaluation kits, EK-H4 and EK-H5, are available.
Datasheet
Description
The digital SHT2x humidity sensor series is used in high volumes in a wide variety of applications and has today become the de facto industry standard. The SHT2x series consists of a low-cost version with the SHT20 humidity sensor, a standard version with the SHT21 humidity sensor, and a high-end version with the SHT25 humidity sensor. The open cavity mold package - which encapsulates the complete chip except for the humidity sensor area - protects the capacitive humidity sensor against external impact and facilitates excellent long-term stability. The SHT2x sensors are available both in large and small volumes. Embedded in a reflow solderable dual-flat no-leads (DFN) package of 3 × 3 × 1.1 mm3, the SHT2x provides calibrated, linearized sensor signals in digital, I2C format. The SHT2x humidity sensor series contains a capacitive-type humidity sensor, a band-gap temperature sensor, and specialized analog and digital integrated circuits – all on a single CMOSens® chip. This yields superior sensor performance in terms of accuracy and stability as well as minimal power consumption. Every sensor is individually calibrated and tested. Lot identification is printed on the sensor and an electronic identification code is stored on the chip – which can be read out on command. Furthermore, the resolution of the SHT2x humidity sensor can be changed on command (8/12 bit up to 12/14 bit for RH/T) and a checksum helps to improve communication reliability. With this set of features and its proven reliability and long-term stability, the SHT2x humidity sensor series offers an outstanding price-performance ratio. To test a humidity sensor from the SHT2x series, two evaluation kits, EK-H4 and EK-H5, are available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Humidity & Temperature Sensor (RH/T) - SHT20 - Sensirion
Stäfa, Switzerland
Digital Humidity & Temperature Sensor (RH/T)
SHT20
Digital Humidity & Temperature Sensor (RH/T) SHT20
The digital SHT2x humidity sensor series is used in high volumes in a wide variety of applications and has today become the de facto industry standard. The SHT2x series consists of a low-cost version with the SHT20 humidity sensor, a standard version with the SHT21 humidity sensor, and a high-end version with the SHT25 humidity sensor. The open cavity mold package - which encapsulates the complete chip except for the humidity sensor area - protects the capacitive humidity sensor against external impact and facilitates excellent long-term stability. The SHT2x sensors are available both in large and small volumes. Embedded in a reflow solderable dual-flat no-leads (DFN) package of 3 × 3 × 1.1 mm3, the SHT2x provides calibrated, linearized sensor signals in digital, I2C format. The SHT2x humidity sensor series contains a capacitive-type humidity sensor, a band-gap temperature sensor, and specialized analog and digital integrated circuits – all on a single CMOSens® chip. This yields superior sensor performance in terms of accuracy and stability as well as minimal power consumption. Every sensor is individually calibrated and tested. Lot identification is printed on the sensor and an electronic identification code is stored on the chip – which can be read out on command. Furthermore, the resolution of the SHT2x humidity sensor can be changed on command (8/12 bit up to 12/14 bit for RH/T) and a checksum helps to improve communication reliability. With this set of features and its proven reliability and long-term stability, the SHT2x humidity sensor series offers an outstanding price-performance ratio. To test a humidity sensor from the SHT2x series, two evaluation kits, EK-H4 and EK-H5, are available.

The digital SHT2x humidity sensor series is used in high volumes in a wide variety of applications and has today become the de facto industry standard. The SHT2x series consists of a low-cost version with the SHT20 humidity sensor, a standard version with the SHT21 humidity sensor, and a high-end version with the SHT25 humidity sensor. The open cavity mold package - which encapsulates the complete chip except for the humidity sensor area - protects the capacitive humidity sensor against external impact and facilitates excellent long-term stability. The SHT2x sensors are available both in large and small volumes.

Embedded in a reflow solderable dual-flat no-leads (DFN) package of 3 × 3 × 1.1 mm3, the SHT2x provides calibrated, linearized sensor signals in digital, I2C format. The SHT2x humidity sensor series contains a capacitive-type humidity sensor, a band-gap temperature sensor, and specialized analog and digital integrated circuits – all on a single CMOSens® chip. This yields superior sensor performance in terms of accuracy and stability as well as minimal power consumption.

Every sensor is individually calibrated and tested. Lot identification is printed on the sensor and an electronic identification code is stored on the chip – which can be read out on command. Furthermore, the resolution of the SHT2x humidity sensor can be changed on command (8/12 bit up to 12/14 bit for RH/T) and a checksum helps to improve communication reliability. With this set of features and its proven reliability and long-term stability, the SHT2x humidity sensor series offers an outstanding price-performance ratio. To test a humidity sensor from the SHT2x series, two evaluation kits, EK-H4 and EK-H5, are available.

Supplier's Site Datasheet
Sensors, Transducers - Humidity, Moisture Sensors - SHT20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Humidity, Moisture Sensors
SHT20
Sensors, Transducers - Humidity, Moisture Sensors SHT20
SENSOR HUMID/TEMP 3V I2C 3% SMD

SENSOR HUMID/TEMP 3V I2C 3% SMD

Supplier's Site

Technical Specifications

  Sensirion Shenzhen Shengyu Electronics Technology Limited
Product Category Moisture Meters Moisture Meters
Product Number SHT20 SHT20
Product Name Digital Humidity & Temperature Sensor (RH/T) Sensors, Transducers - Humidity, Moisture Sensors
Technology Capacitive
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; Temperature
Form Factor Sensor Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Inline Moisture Analyser - Model Superdew 3 - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Meter; Analyzer
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details
Multifunction Relative Humidity Meter with Air Flow Hoods - PCE-VA 20-SET - PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity; DewPoint; Temperature
Form Factor Meter
View Details
Humidity module textile filter - HYT 221 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Accuracy 1.8 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
2 suppliers