Sensirion Datasheets for Pressure Sensors
Pressure sensors include all sensors, transducers and elements that produce an electrical signal proportional to pressure or changes in pressure.
Pressure Sensors: Learn more
| Product Name | Notes |
|---|---|
| Differential pressure sensors of the SDP800 series are the reliable solution for precise air flow measurement in most demanding but cost-sensitive HVAC applications, such as VAV controllers, burners, heat recovery... | |
| The ASP1400 differential pressure sensor sets new standards for offset free and highly accurate measurement of small differential pressures. It features a digital RS-232 output and is fully calibrated and... | |
| The SDP2000 differential pressure sensor accurately measures differential pressures up to 3500 Pa (14" H2O) and provides the results on an analog 0 to 4 voltage output. The SDP2000 sensor... | |
| The SDP3x is the world's smallest differential pressure sensor. It measures just 5 mm x 8 mm x 5 mm, opening up new dimensions of integration and application possibilities. The... |