Sensirion Sensors, Transducers - Humidity, Moisture Sensors SHT21S

Description
Win Source Part Number: 1172136-SHT21S Category: Sensors, Transducers>Humidity , Moisture Sensors Package: Tape & Reel Response Time: 8 s Standard Package: 400 Mounting: SMD (SMT) Output Type: SDM Output: 12b Sensor Type: Humidity, Temperature Accuracy: ±2% RH Humidity Range: 0 ~ 100% RH Voltage - Supply: 2.1V ~ 3.6V Package / Case: 6-TDFN Exposed Pad Supplier Device Package: 6-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): SHT21S.; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9025.80.1000 Mfr: Sensirion AG Other Names: 1649-1007-2,1649-100 7-1,1-100718-01,1649 -1007-6
Request a Quote Datasheet
Description
Win Source Part Number: 1172136-SHT21S Category: Sensors, Transducers>Humidity , Moisture Sensors Package: Tape & Reel Response Time: 8 s Standard Package: 400 Mounting: SMD (SMT) Output Type: SDM Output: 12b Sensor Type: Humidity, Temperature Accuracy: ±2% RH Humidity Range: 0 ~ 100% RH Voltage - Supply: 2.1V ~ 3.6V Package / Case: 6-TDFN Exposed Pad Supplier Device Package: 6-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): SHT21S.; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9025.80.1000 Mfr: Sensirion AG Other Names: 1649-1007-2,1649-100 7-1,1-100718-01,1649 -1007-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Humidity, Moisture Sensors - 1172136-SHT21S - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Humidity, Moisture Sensors
1172136-SHT21S
Sensors, Transducers - Humidity, Moisture Sensors 1172136-SHT21S
Win Source Part Number: 1172136-SHT21S Category: Sensors, Transducers>Humidity , Moisture Sensors Package: Tape & Reel Response Time: 8 s Standard Package: 400 Mounting: SMD (SMT) Output Type: SDM Output: 12b Sensor Type: Humidity, Temperature Accuracy: ±2% RH Humidity Range: 0 ~ 100% RH Voltage - Supply: 2.1V ~ 3.6V Package / Case: 6-TDFN Exposed Pad Supplier Device Package: 6-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): SHT21S.; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9025.80.1000 Mfr: Sensirion AG Other Names: 1649-1007-2,1649-100 7-1,1-100718-01,1649 -1007-6

Win Source Part Number: 1172136-SHT21S
Category: Sensors, Transducers>Humidity, Moisture Sensors
Package: Tape & Reel
Response Time: 8 s
Standard Package: 400
Mounting: SMD (SMT)
Output Type: SDM
Output: 12b
Sensor Type: Humidity, Temperature
Accuracy: ±2% RH
Humidity Range: 0 ~ 100% RH
Voltage - Supply: 2.1V ~ 3.6V
Package / Case: 6-TDFN Exposed Pad
Supplier Device Package: 6-DFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): SHT21S.;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 9025.80.1000
Mfr: Sensirion AG
Other Names: 1649-1007-2,1649-1007-1,1-100718-01,1649-1007-6

Buy Now Datasheet
Sensors, Transducers - Humidity, Moisture Sensors - SHT21S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Humidity, Moisture Sensors
SHT21S
Sensors, Transducers - Humidity, Moisture Sensors SHT21S
SENSOR HUMID/TEMP 3V SDM 2% SMD

SENSOR HUMID/TEMP 3V SDM 2% SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Moisture Meters Moisture Meters
Product Number 1172136-SHT21S SHT21S
Product Name Sensors, Transducers - Humidity, Moisture Sensors Sensors, Transducers - Humidity, Moisture Sensors
Form Factor Sensor Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Hygrotherm ETF 012 - 01230.9-00 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; Temperature
Form Factor Instrument
View Details
Humidity Sensor Components - 10142048-02 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 495 F (-40 to 257 C)
View Details
3 suppliers
Hygrometers - 1976032 - RS Components, Ltd.
RS Components, Ltd.
Specs
Variables Measured Relative Humidity
Form Factor Digital Hygrometer
Relative Humidity Range 99 %
View Details
Humidity, Moisture Sensors - 2952-P14RAPID2_5-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Range 0.0 to 100 %
Operating Temp -112 to 302 F (-80 to 150 C)
Digital Outputs Capacitance
View Details