Sensirion Digital Humidity & Temperature Sensor (RH/T) SHT85

Description
A highly accurate, digital pin-type relative humidity sensor for easy replaceability in a wide range of applications. The digital humidity sensor SHT85 is Sensirion’s best-in-class humidity sensor with a pin-type connector for easy integration and replacement. It builds on a highly accurate SHT3x sensor with long-term stability that is at the heart of Sensirion’s new humidity and temperature platform. The unique package design allows for the best possible thermal coupling to the environment and decoupling from potential heat sources on the main board. The SHT85 features a PTFE membrane dedicated to protecting the sensor opening from liquids and dust according to IP67 without affecting the response time of the RH signal. It thus allows for sensor use under harsh environmental conditions such as high exposure to dust. Final accuracy testing on the product level ensures best performance, making the SHT85 the ultimate choice for even the most demanding applications.
Request a Quote Datasheet
Description
A highly accurate, digital pin-type relative humidity sensor for easy replaceability in a wide range of applications. The digital humidity sensor SHT85 is Sensirion’s best-in-class humidity sensor with a pin-type connector for easy integration and replacement. It builds on a highly accurate SHT3x sensor with long-term stability that is at the heart of Sensirion’s new humidity and temperature platform. The unique package design allows for the best possible thermal coupling to the environment and decoupling from potential heat sources on the main board. The SHT85 features a PTFE membrane dedicated to protecting the sensor opening from liquids and dust according to IP67 without affecting the response time of the RH signal. It thus allows for sensor use under harsh environmental conditions such as high exposure to dust. Final accuracy testing on the product level ensures best performance, making the SHT85 the ultimate choice for even the most demanding applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Humidity & Temperature Sensor (RH/T) - SHT85 - Sensirion
Stäfa, Switzerland
Digital Humidity & Temperature Sensor (RH/T)
SHT85
Digital Humidity & Temperature Sensor (RH/T) SHT85
A highly accurate, digital pin-type relative humidity sensor for easy replaceability in a wide range of applications. The digital humidity sensor SHT85 is Sensirion’s best-in-class humidity sensor with a pin-type connector for easy integration and replacement. It builds on a highly accurate SHT3x sensor with long-term stability that is at the heart of Sensirion’s new humidity and temperature platform. The unique package design allows for the best possible thermal coupling to the environment and decoupling from potential heat sources on the main board. The SHT85 features a PTFE membrane dedicated to protecting the sensor opening from liquids and dust according to IP67 without affecting the response time of the RH signal. It thus allows for sensor use under harsh environmental conditions such as high exposure to dust. Final accuracy testing on the product level ensures best performance, making the SHT85 the ultimate choice for even the most demanding applications.

A highly accurate, digital pin-type relative humidity sensor for easy replaceability in a wide range of applications.

The digital humidity sensor SHT85 is Sensirion’s best-in-class humidity sensor with a pin-type connector for easy integration and replacement. It builds on a highly accurate SHT3x sensor with long-term stability that is at the heart of Sensirion’s new humidity and temperature platform. The unique package design allows for the best possible thermal coupling to the environment and decoupling from potential heat sources on the main board. The SHT85 features a PTFE membrane dedicated to protecting the sensor opening from liquids and dust according to IP67 without affecting the response time of the RH signal.

It thus allows for sensor use under harsh environmental conditions such as high exposure to dust. Final accuracy testing on the product level ensures best performance, making the SHT85 the ultimate choice for even the most demanding applications.

Supplier's Site Datasheet
Moisture Sensors, Humidity - SHT85 - 844821-SHT85 - Win Source Electronics
Laguna Hills, CA, United States
Moisture Sensors, Humidity - SHT85
844821-SHT85
Moisture Sensors, Humidity - SHT85 844821-SHT85
Manufacturer: Sensirion AG Win Source Part Number: 844821-SHT85 Operating Temperature Range: -40°C ~ 105°C Features: Humidity Temperature Sensor 0 ~ 100% RH Digital ±1.5% RH 8 s Through Hole Package: 4-SIP Module Package: Strip Mounting: Through Hole Categories: Sensors Case / Package: 4-SIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 9025.80.1000 Other Part Number: 1649-1110, 3.000.074, 3.000.458

Manufacturer: Sensirion AG
Win Source Part Number: 844821-SHT85
Operating Temperature Range: -40°C ~ 105°C
Features: Humidity Temperature Sensor 0 ~ 100% RH Digital ±1.5% RH 8 s Through Hole
Package: 4-SIP Module
Package: Strip
Mounting: Through Hole
Categories: Sensors
Case / Package: 4-SIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 9025.80.1000
Other Part Number: 1649-1110, 3.000.074, 3.000.458

Buy Now Datasheet
Humidity, Moisture Sensors - 1649-1110-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
1649-1110-ND
Humidity, Moisture Sensors 1649-1110-ND
Humidity Temperature Sensor 0 ~ 100% RH Digital ±1.5% RH 8s Through Hole

Humidity Temperature Sensor 0 ~ 100% RH Digital ±1.5% RH 8s Through Hole

Buy Now Datasheet
Sensors, Transducers - Humidity, Moisture Sensors - SHT85 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Humidity, Moisture Sensors
SHT85
Sensors, Transducers - Humidity, Moisture Sensors SHT85
SENSOR HUMID/TEMP

SENSOR HUMID/TEMP

Supplier's Site

Technical Specifications

  Sensirion Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Moisture Meters Moisture Meters Moisture Meters Moisture Meters
Product Number SHT85 844821-SHT85 1649-1110-ND SHT85
Product Name Digital Humidity & Temperature Sensor (RH/T) Moisture Sensors, Humidity - SHT85 Humidity, Moisture Sensors Sensors, Transducers - Humidity, Moisture Sensors
Technology Capacitive
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; Temperature Temperature
Form Factor Sensor Sensor Sensor
Relative Humidity Range 0.0 to 100 % 0.0 to 100 % 0.0 to 100 %
Unlock Full Specs
to access all available technical data

Similar Products

T12s - t12s - BARTEC
Specs
Operating Temp 0 F (-18 C)
View Details
Dew Point Transmitter - DewPro MMY30 - Panametrics
Specs
Technology Aluminum Oxide
Application Moisture / Water Content in Gases / Air
Variables Measured DewPoint
View Details
Humidity module, compact and pressure-tight - HYT 939P - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Accuracy 1.8 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
Moisture Sensor - PCE-MWM 210 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Variables Measured Moisture Content; Temperature
Form Factor Sensor
Moisture Content Range 0.0 to 100 %
View Details