Sensirion Digital Humidity & Temperature Sensor (RH/T) SCC30-DB

Description
The Solution for Humidity and Temperature Sensing Remotely from the Main Control Board There are applications that require a humidity and temperature sensor to be located in a specific part of the device – often at a different location than the main control board, i.e. the sensor can not be assembled on the main board. With the SCC30, customers can place a humidity and temperature sensor anywhere in a device and connect it to the main board with a cable without having to spend design resources for creating an own sensor module. Based on Sensirion’s experience and expertise in environmental sensing the SCC30 is optimized for easy design-in and sensing performance. The SCC30 offers superior sensor performance of capacitive type sensor elements and a very attractive price/performance ratio due to Sensirion’s latest generation of highly integrated humidity and temperature sensors SHT3x. The module provides high reliability and excellent long-term stability, a broad supply voltage range of 2.4 to 5.5V and delivers fully calibrated and processed measurement values through an I2C interface. The compact design with connector and easy-to-use digital interface make the SCC30 a cost-effective and versatile plug & play solution for a wide range of applications.
Request a Quote Datasheet
Description
The Solution for Humidity and Temperature Sensing Remotely from the Main Control Board There are applications that require a humidity and temperature sensor to be located in a specific part of the device – often at a different location than the main control board, i.e. the sensor can not be assembled on the main board. With the SCC30, customers can place a humidity and temperature sensor anywhere in a device and connect it to the main board with a cable without having to spend design resources for creating an own sensor module. Based on Sensirion’s experience and expertise in environmental sensing the SCC30 is optimized for easy design-in and sensing performance. The SCC30 offers superior sensor performance of capacitive type sensor elements and a very attractive price/performance ratio due to Sensirion’s latest generation of highly integrated humidity and temperature sensors SHT3x. The module provides high reliability and excellent long-term stability, a broad supply voltage range of 2.4 to 5.5V and delivers fully calibrated and processed measurement values through an I2C interface. The compact design with connector and easy-to-use digital interface make the SCC30 a cost-effective and versatile plug & play solution for a wide range of applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Humidity & Temperature Sensor (RH/T) - SCC30-DB - Sensirion
Stäfa, Switzerland
Digital Humidity & Temperature Sensor (RH/T)
SCC30-DB
Digital Humidity & Temperature Sensor (RH/T) SCC30-DB
The Solution for Humidity and Temperature Sensing Remotely from the Main Control Board There are applications that require a humidity and temperature sensor to be located in a specific part of the device – often at a different location than the main control board, i.e. the sensor can not be assembled on the main board. With the SCC30, customers can place a humidity and temperature sensor anywhere in a device and connect it to the main board with a cable without having to spend design resources for creating an own sensor module. Based on Sensirion’s experience and expertise in environmental sensing the SCC30 is optimized for easy design-in and sensing performance. The SCC30 offers superior sensor performance of capacitive type sensor elements and a very attractive price/performance ratio due to Sensirion’s latest generation of highly integrated humidity and temperature sensors SHT3x. The module provides high reliability and excellent long-term stability, a broad supply voltage range of 2.4 to 5.5V and delivers fully calibrated and processed measurement values through an I2C interface. The compact design with connector and easy-to-use digital interface make the SCC30 a cost-effective and versatile plug & play solution for a wide range of applications.

The Solution for Humidity and Temperature Sensing Remotely from the Main Control Board

There are applications that require a humidity and temperature sensor to be located in a specific part of the device – often at a different location than the main control board, i.e. the sensor can not be assembled on the main board.

With the SCC30, customers can place a humidity and temperature sensor anywhere in a device and connect it to the main board with a cable without having to spend design resources for creating an own sensor module. Based on Sensirion’s experience and expertise in environmental sensing the SCC30 is optimized for easy design-in and sensing performance. The SCC30 offers superior sensor performance of capacitive type sensor elements and a very attractive price/performance ratio due to Sensirion’s latest generation of highly integrated humidity and temperature sensors SHT3x.

The module provides high reliability and excellent long-term stability, a broad supply voltage range of 2.4 to 5.5V and delivers fully calibrated and processed measurement values through an I2C interface. The compact design with connector and easy-to-use digital interface make the SCC30 a cost-effective and versatile plug & play solution for a wide range of applications.

Supplier's Site Datasheet
Humidity, Moisture Sensors - 1649-1111-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
1649-1111-ND
Humidity, Moisture Sensors 1649-1111-ND
Humidity Temperature Sensor 0 ~ 100% RH I²C ±3% RH 8s User Defined

Humidity Temperature Sensor 0 ~ 100% RH I²C ±3% RH 8s User Defined

Buy Now Datasheet
Sensors, Transducers - Humidity, Moisture Sensors - SCC30-DB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Humidity, Moisture Sensors
SCC30-DB
Sensors, Transducers - Humidity, Moisture Sensors SCC30-DB
HUMIDITY TEMPERATURE MODULE

HUMIDITY TEMPERATURE MODULE

Supplier's Site

Technical Specifications

  Sensirion DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Moisture Meters Moisture Meters Moisture Meters
Product Number SCC30-DB 1649-1111-ND SCC30-DB
Product Name Digital Humidity & Temperature Sensor (RH/T) Humidity, Moisture Sensors Sensors, Transducers - Humidity, Moisture Sensors
Technology Capacitive
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; Temperature Temperature
Form Factor Sensor Sensor
Relative Humidity Range 0.0 to 100 % 0.0 to 100 % 0.0 to 100 %
Unlock Full Specs
to access all available technical data

Similar Products

Humidity, Moisture Sensors - 2952-P14RAPID-W_5(140+/-40PF)-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Range 0.0 to 100 %
Operating Temp -112 to 302 F (-80 to 150 C)
Digital Outputs Capacitance
View Details
Temperature Sensor - PCE-P18L - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Variables Measured Relative Humidity; Temperature
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
View Details
Hand Held Hygrometer - SDHmini-L - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Meter
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details