Sensirion Datasheets for Flow Meters
Flow meters (flowmeters) and flow sensors are devices used for measuring the flow rate or quantity of a moving fluid or gas.
Flow Meters: Learn more
| Product Name | Notes |
|---|---|
| Made to Measure: The Next Level in Liquid Flow Sensing The SLF3x series is the next generation of Sensirion’s liquid flow sensors. By combining Sensirion’s excellent 20-year track record in... | |
| Proximal Flow Sensor for Neonatal and Pediatric OEM Applications The SFM3400 flow sensor is a proximal flow sensor for neonatal and pediatric applications in respiratory devices such as ventilation or... | |
| Besides the standard gas flow sensor solutions, Sensirion also offers customized OEM sensor solutions at an attractive price performance ratio. We adapt or develop your customized mass flow meters according... | |
| Designed for anesthesia equipment, the CMOSens® mass flow meter SFM4100 precisely measures air and other non-aggressive gases. It provides an impressively wide dynamic measuring range up to 20 slm. The... | |
| Designed for integration in demanding flow control systems, the SLI liquid flow meter series is a high precision solution for low flow rates of liquids based on water or hydrocarbons... | |
| Featuring Sensirion’s innovative sensor technology in a robust and compact housing, the SLS-1500 offers a versatile sensing solution for applications in demanding industrial environments and laboratory settings. Sensirion’s modular approach,... | |
| Safe, precise, and reliable measurement of low flow rates in medical environment has never been so easy: The single-use liquid flow sensors of the LD20 series measure the liquid flow... | |
| Sensirion offers the compact and chemical-resistant liquid flow meter LS32-1500 for integration into instruments and other closed systems with low flow rates of up to 40 ml/min. With a compact... | |
| SFM3000 is a digital flow meter especially suitable for high-volume applications. The design of the flow channel results in very low pressure drop through the sensor element, making it highly... | |
| Sometimes innovative ideas ask for new solutions and the team of experts at Sensirion is always keen on finding ways to make interesting applications happen through our technology. Customizations are... | |
| Tailored to the integration in demanding coating systems, the SLQ-QT105 is a semicon grade-sensor solution for flow rates of up to 120 ml/min of hydrocarbon based liquids like photoresists and... | |
| The analog mass flow meter SFM3100 is highly accurate and fast. The SFM3100 has a compact design and can be easily integrated into existing devices. There is a temperature sensor... | |
| The LG01 liquid flow switch detects ultra-low liquid flow rates or the presence of air in fluidic systems. It therefore makes them more reliable. The detection of liquid flows is... | |
| The SFM3200 mass flow meter is best suitable for inspiratory flow measurements. In addition, an autoclavable / washable version is available (SFM3200-AW), which is able to withstand autoclave procedures, making... | |
| The SFM3300 mass flow meter is a sensor for proximal flow measurement in respiratory applications such as ventilation or anesthesia. There are two versions available: the SFM3300-AW is autoclavable and... | |
| The SFM4200 digital mass flow meter for air, oxygen and non-corrosive gases is particularly suitable for high-volume applications. One highlight is its pressure resistance. In contrast to its predecessors, the... | |
| The SFM5400 mass flow meter measures mass flows with outstanding accuracy (errors < 1%), long-term stability and repeatability and covers an impressively wide dynamic measurement range. The SFM5400 is made... | |
| The SLG liquid flow meters are the perfect solution for dynamic liquid flow monitoring in cutting edge Ultra-High-Pressure Liquid Chromatography (UHPLC) and other applications requiring precise measurement of ultra-low flow... | |
| The SLQ-QT500 features a flow range of up to 120 ml/min for water-based and hydrocarbon-based liquids, such as alcohols, solvents, oil, fuel and adhesives. It is the first choice for... | |
| With a tiny footprint of only 10x10 mm2, Sensirion’s LPG10 liquid flow sensor series provides outstanding performance and speed in measuring liquid flow in a planar microfluidic glass... |