Win Source Part Number: 1337971-SHT41-AD1B-R
Category: Sensors, Transducers - Humidity, Moisture Sensors
Series: SHT4
Package: Tape & Reel
Response Time: 4 s
Standard Package: 2,500
Output Type: I2C
Output: 16b
Sensor Type: Humidity, Temperature
Accuracy: ±1.8% RH
Humidity Range: 0 ~ 100% RH
Voltage - Supply: 1.08V ~ 3.6V
Mounting Type: Surface Mount
Package / Case: 4-WDFN Exposed Pad
Supplier Device Package: 4-DFN (1.5x1.5)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Sensirion AG
Humidity Temperature Sensor 0 ~ 100% RH I²C ±1.8% RH 6s Surface Mount
Humidity Temperature Sensor 0 ~ 100% RH I²C ±1.8% RH 6s Surface Mount
SENSOR HUMID/TEMP
SENSOR HUMID/TEMP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Moisture Meters | Moisture Meters | Moisture Meters |
| Product Number | 1337971-SHT41-AD1B-R2 | 1649-SHT41-AD1B-R2CT-ND | SHT41-AD1B-R2 |
| Product Name | Sensors, Transducers - Humidity, Moisture Sensors | Humidity, Moisture Sensors | Sensors, Transducers - Humidity, Moisture Sensors |
| Form Factor | Sensor | Sensor | |
| Variables Measured | Temperature | ||
| Relative Humidity Range | 0.0 to 100 % | 0.0 to 100 % |