Sensirion Digital Humidity & Temperature Sensor (RH/T) SHTC3

Description
The SHTC3 digital humidity sensor builds on the success of the proven SHTC1 sensor. Thanks to a broader supply voltage range (1.62 – 3.6 V) and higher accuracy (±2% RH, ±0.2°C) than its predecessor, it enables greater flexibility. Sensirion’s CMOSens® Technology offers a complete sensor system on a single chip, consisting of a capacitive humidity sensor, a bandgap temperature sensor, analog and digital signal processing, A/D converter, calibration data memory, and a digital communication interface supporting I2C fast mode. The small 2 x 2 x 0.75 mm3 DFN package enables applications in even the most limited space. The sensor covers a humidity measurement range of 0 to 100% RH and a temperature measurement range of -40°C to 125°C with a typical accuracy of ±2% RH and ±0.2°C. The broad supply voltage of 1.62 V to 3.6 V and an energy budget below 1 μJ per measurement make the SHTC3 perfectly suited to mobile or wireless applications powered by battery. With the industry-proven quality and reliability of Sensirion’s humidity and temperature sensors providing constant accuracy over a large measurement range, the SHTC3 offers the best performance-price ratio. Tape and reel packaging combined with suitability for standard SMD assembly processes make the SHTC3 ideal for high-volume applications.
Request a Quote Datasheet
Description
The SHTC3 digital humidity sensor builds on the success of the proven SHTC1 sensor. Thanks to a broader supply voltage range (1.62 – 3.6 V) and higher accuracy (±2% RH, ±0.2°C) than its predecessor, it enables greater flexibility. Sensirion’s CMOSens® Technology offers a complete sensor system on a single chip, consisting of a capacitive humidity sensor, a bandgap temperature sensor, analog and digital signal processing, A/D converter, calibration data memory, and a digital communication interface supporting I2C fast mode. The small 2 x 2 x 0.75 mm3 DFN package enables applications in even the most limited space. The sensor covers a humidity measurement range of 0 to 100% RH and a temperature measurement range of -40°C to 125°C with a typical accuracy of ±2% RH and ±0.2°C. The broad supply voltage of 1.62 V to 3.6 V and an energy budget below 1 μJ per measurement make the SHTC3 perfectly suited to mobile or wireless applications powered by battery. With the industry-proven quality and reliability of Sensirion’s humidity and temperature sensors providing constant accuracy over a large measurement range, the SHTC3 offers the best performance-price ratio. Tape and reel packaging combined with suitability for standard SMD assembly processes make the SHTC3 ideal for high-volume applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Humidity & Temperature Sensor (RH/T) - SHTC3 - Sensirion
Stäfa, Switzerland
Digital Humidity & Temperature Sensor (RH/T)
SHTC3
Digital Humidity & Temperature Sensor (RH/T) SHTC3
The SHTC3 digital humidity sensor builds on the success of the proven SHTC1 sensor. Thanks to a broader supply voltage range (1.62 – 3.6 V) and higher accuracy (±2% RH, ±0.2°C) than its predecessor, it enables greater flexibility. Sensirion’s CMOSens® Technology offers a complete sensor system on a single chip, consisting of a capacitive humidity sensor, a bandgap temperature sensor, analog and digital signal processing, A/D converter, calibration data memory, and a digital communication interface supporting I2C fast mode. The small 2 x 2 x 0.75 mm3 DFN package enables applications in even the most limited space. The sensor covers a humidity measurement range of 0 to 100% RH and a temperature measurement range of -40°C to 125°C with a typical accuracy of ±2% RH and ±0.2°C. The broad supply voltage of 1.62 V to 3.6 V and an energy budget below 1 μJ per measurement make the SHTC3 perfectly suited to mobile or wireless applications powered by battery. With the industry-proven quality and reliability of Sensirion’s humidity and temperature sensors providing constant accuracy over a large measurement range, the SHTC3 offers the best performance-price ratio. Tape and reel packaging combined with suitability for standard SMD assembly processes make the SHTC3 ideal for high-volume applications.

The SHTC3 digital humidity sensor builds on the success of the proven SHTC1 sensor. Thanks to a broader supply voltage range (1.62 – 3.6 V) and higher accuracy (±2% RH, ±0.2°C) than its predecessor, it enables greater flexibility.

Sensirion’s CMOSens® Technology offers a complete sensor system on a single chip, consisting of a capacitive humidity sensor, a bandgap temperature sensor, analog and digital signal processing, A/D converter, calibration data memory, and a digital communication interface supporting I2C fast mode. The small 2 x 2 x 0.75 mm3 DFN package enables applications in even the most limited space. The sensor covers a humidity measurement range of 0 to 100% RH and a temperature measurement range of -40°C to 125°C with a typical accuracy of ±2% RH and ±0.2°C. The broad supply voltage of 1.62 V to 3.6 V and an energy budget below 1 μJ per measurement make the SHTC3 perfectly suited to mobile or wireless applications powered by battery.

With the industry-proven quality and reliability of Sensirion’s humidity and temperature sensors providing constant accuracy over a large measurement range, the SHTC3 offers the best performance-price ratio. Tape and reel packaging combined with suitability for standard SMD assembly processes make the SHTC3 ideal for high-volume applications.

Supplier's Site Datasheet
Moisture Sensors, Humidity - SHTC3 - 848834-SHTC3 - Win Source Electronics
Laguna Hills, CA, United States
Moisture Sensors, Humidity - SHTC3
848834-SHTC3
Moisture Sensors, Humidity - SHTC3 848834-SHTC3
Manufacturer: Sensirion AG Win Source Part Number: 848834-SHTC3 Features: Humidity Temperature Sensor 8 s Package: Reel - TR Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks HTSUS: 9025.80.1000 Other Part Number: 1649-1100-6, 1649-1105-1, 1649-1105-2, 1649-1100-2, 1-101681-01, 1-101681-1, 1649-1100-1, 1649-1105-6, 3.000.047

Manufacturer: Sensirion AG
Win Source Part Number: 848834-SHTC3
Features: Humidity Temperature Sensor 8 s
Package: Reel - TR
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
HTSUS: 9025.80.1000
Other Part Number: 1649-1100-6, 1649-1105-1, 1649-1105-2, 1649-1100-2, 1-101681-01, 1-101681-1, 1649-1100-1, 1649-1105-6, 3.000.047

Buy Now Datasheet
Humidity and Moisture Sensors - SHTC3 - ODG (Origin Data Global)
Shenzhen, China
Humidity and Moisture Sensors
SHTC3
Humidity and Moisture Sensors SHTC3
Board Mount Humidity Sensors Humidity and Temperature Sensor

Board Mount Humidity Sensors Humidity and Temperature Sensor

Supplier's Site Datasheet

Technical Specifications

  Sensirion Win Source Electronics ODG (Origin Data Global)
Product Category Moisture Meters Moisture Meters Moisture Meters
Product Number SHTC3 848834-SHTC3 SHTC3
Product Name Digital Humidity & Temperature Sensor (RH/T) Moisture Sensors, Humidity - SHTC3 Humidity and Moisture Sensors
Technology Capacitive
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; Temperature
Form Factor Sensor Sensor Sensor
Relative Humidity Range 0.0 to 100 %
Unlock Full Specs
to access all available technical data

Similar Products

T12 - t12 - BARTEC
Specs
Operating Temp 0 F (-18 C)
View Details
Humidity Sensors - 20029492-40 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -22 to 167 F (-30 to 75 C)
View Details
2 suppliers
Humidity, Moisture Sensors - 2952-153435-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Variables Measured Temperature
Relative Humidity Range 0.0 to 100 %
Relative Humidity Accuracy 1.8 %
View Details