Humidity Temperature Sensor 0 ~ 100% RH I²C ±1.5% RH 8s Surface Mount
Humidity Temperature Sensor 0 ~ 100% RH I²C ±1.5% RH 8s Surface Mount
Humidity Temperature Sensor 0 ~ 100% RH I²C ±1.5% RH 8s Surface Mount
SENSOR HUMI/TEMP 5V I2C 1.5% SMD
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Moisture Meters | Moisture Meters |
| Product Number | 1649-SHT35-DIS-B2.5KSDKR-ND | SHT35-DIS-B2.5KS |
| Product Name | Humidity, Moisture Sensors | Sensors, Transducers - Humidity, Moisture Sensors |
| Variables Measured | Temperature | |
| Relative Humidity Range | 0.0 to 100 % | 0.0 to 100 % |
| Relative Humidity Accuracy | 1.5 % |