Sensirion Analog Humidity & Temperature Sensor (RH/T) SHT30

Description
The new digital SHT3x humidity sensor series takes sensor technology to a new level. As the successor of the SHT2x series it is determined to set the next industry standard in humidity sensing. The SHT3x humidity sensor series consists of a low-cost version with the SHT30 humidity sensor, a standard version with the SHT31 humidity sensor, and a high-end version with the SHT35 humidity sensor. The SHT3x humidity sensor series combines multiple functions and various interfaces (I2C, analog voltage output) with a applications-friendl y, very wide operating voltage range (2.15 to 5.5 V). The SHT3x humidity sensor is available in both large and small volumes. The SHT3x builds on a completely new and optimized CMOSens® chip, which allows for increased reliability and improved accuracy specifications. The SHT3x offers a range of new features, such as enhanced signal processing, two distinctive and user-selectable I2C addresses, an alert mode with programmable humidity and temperature limits, and communication speeds of up to 1 MHz. The DFN package has a footprint of 2.5 × 2.5 mm2 with a height of 0.9 mm. This allows for integration of the SHT3x into a great variety of applications. Additionally, the wide supply voltage range of 2.15 to 5.5 V and variety of available interfaces guarantee compatibility with diverse integration requirements. All in all, the SHT3x humidity sensor series incorporates 15 years of knowledge from Sensirion, the leader in the humidity sensor industry.
Datasheet
Description
The new digital SHT3x humidity sensor series takes sensor technology to a new level. As the successor of the SHT2x series it is determined to set the next industry standard in humidity sensing. The SHT3x humidity sensor series consists of a low-cost version with the SHT30 humidity sensor, a standard version with the SHT31 humidity sensor, and a high-end version with the SHT35 humidity sensor. The SHT3x humidity sensor series combines multiple functions and various interfaces (I2C, analog voltage output) with a applications-friendl y, very wide operating voltage range (2.15 to 5.5 V). The SHT3x humidity sensor is available in both large and small volumes. The SHT3x builds on a completely new and optimized CMOSens® chip, which allows for increased reliability and improved accuracy specifications. The SHT3x offers a range of new features, such as enhanced signal processing, two distinctive and user-selectable I2C addresses, an alert mode with programmable humidity and temperature limits, and communication speeds of up to 1 MHz. The DFN package has a footprint of 2.5 × 2.5 mm2 with a height of 0.9 mm. This allows for integration of the SHT3x into a great variety of applications. Additionally, the wide supply voltage range of 2.15 to 5.5 V and variety of available interfaces guarantee compatibility with diverse integration requirements. All in all, the SHT3x humidity sensor series incorporates 15 years of knowledge from Sensirion, the leader in the humidity sensor industry.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Humidity & Temperature Sensor (RH/T) - SHT30 - Sensirion
Stäfa, Switzerland
Analog Humidity & Temperature Sensor (RH/T)
SHT30
Analog Humidity & Temperature Sensor (RH/T) SHT30
The new digital SHT3x humidity sensor series takes sensor technology to a new level. As the successor of the SHT2x series it is determined to set the next industry standard in humidity sensing. The SHT3x humidity sensor series consists of a low-cost version with the SHT30 humidity sensor, a standard version with the SHT31 humidity sensor, and a high-end version with the SHT35 humidity sensor. The SHT3x humidity sensor series combines multiple functions and various interfaces (I2C, analog voltage output) with a applications-friendl y, very wide operating voltage range (2.15 to 5.5 V). The SHT3x humidity sensor is available in both large and small volumes. The SHT3x builds on a completely new and optimized CMOSens® chip, which allows for increased reliability and improved accuracy specifications. The SHT3x offers a range of new features, such as enhanced signal processing, two distinctive and user-selectable I2C addresses, an alert mode with programmable humidity and temperature limits, and communication speeds of up to 1 MHz. The DFN package has a footprint of 2.5 × 2.5 mm2 with a height of 0.9 mm. This allows for integration of the SHT3x into a great variety of applications. Additionally, the wide supply voltage range of 2.15 to 5.5 V and variety of available interfaces guarantee compatibility with diverse integration requirements. All in all, the SHT3x humidity sensor series incorporates 15 years of knowledge from Sensirion, the leader in the humidity sensor industry.

The new digital SHT3x humidity sensor series takes sensor technology to a new level. As the successor of the SHT2x series it is determined to set the next industry standard in humidity sensing. The SHT3x humidity sensor series consists of a low-cost version with the SHT30 humidity sensor, a standard version with the SHT31 humidity sensor, and a high-end version with the SHT35 humidity sensor. The SHT3x humidity sensor series combines multiple functions and various interfaces (I2C, analog voltage output) with a applications-friendly, very wide operating voltage range (2.15 to 5.5 V). The SHT3x humidity sensor is available in both large and small volumes.

The SHT3x builds on a completely new and optimized CMOSens® chip, which allows for increased reliability and improved accuracy specifications. The SHT3x offers a range of new features, such as enhanced signal processing, two distinctive and user-selectable I2C addresses, an alert mode with programmable humidity and temperature limits, and communication speeds of up to 1 MHz.

The DFN package has a footprint of 2.5 × 2.5 mm2 with a height of 0.9 mm. This allows for integration of the SHT3x into a great variety of applications. Additionally, the wide supply voltage range of 2.15 to 5.5 V and variety of available interfaces guarantee compatibility with diverse integration requirements. All in all, the SHT3x humidity sensor series incorporates 15 years of knowledge from Sensirion, the leader in the humidity sensor industry.

Supplier's Site Datasheet
Digital Humidity & Temperature Sensor (RH/T) - SHT30 - Sensirion
Stäfa, Switzerland
Digital Humidity & Temperature Sensor (RH/T)
SHT30
Digital Humidity & Temperature Sensor (RH/T) SHT30
The new digital SHT3x humidity sensor series takes sensor technology to a new level. As the successor of the SHT2x series it is determined to set the next industry standard in humidity sensing. The SHT3x humidity sensor series consists of a low-cost version with the SHT30 humidity sensor, a standard version with the SHT31 humidity sensor, and a high-end version with the SHT35 humidity sensor. The SHT3x humidity sensor series combines multiple functions and various interfaces (I2C, analog voltage output) with a applications-friendl y, very wide operating voltage range (2.15 to 5.5 V). The SHT3x humidity sensor is available in both large and small volumes. The SHT3x builds on a completely new and optimized CMOSens® chip, which allows for increased reliability and improved accuracy specifications. The SHT3x offers a range of new features, such as enhanced signal processing, two distinctive and user-selectable I2C addresses, an alert mode with programmable humidity and temperature limits, and communication speeds of up to 1 MHz. The DFN package has a footprint of 2.5 × 2.5 mm2 with a height of 0.9 mm. This allows for integration of the SHT3x into a great variety of applications. Additionally, the wide supply voltage range of 2.15 to 5.5 V and variety of available interfaces guarantee compatibility with diverse integration requirements. All in all, the SHT3x humidity sensor series incorporates 15 years of knowledge from Sensirion, the leader in the humidity sensor industry.

The new digital SHT3x humidity sensor series takes sensor technology to a new level. As the successor of the SHT2x series it is determined to set the next industry standard in humidity sensing. The SHT3x humidity sensor series consists of a low-cost version with the SHT30 humidity sensor, a standard version with the SHT31 humidity sensor, and a high-end version with the SHT35 humidity sensor. The SHT3x humidity sensor series combines multiple functions and various interfaces (I2C, analog voltage output) with a applications-friendly, very wide operating voltage range (2.15 to 5.5 V). The SHT3x humidity sensor is available in both large and small volumes.

The SHT3x builds on a completely new and optimized CMOSens® chip, which allows for increased reliability and improved accuracy specifications. The SHT3x offers a range of new features, such as enhanced signal processing, two distinctive and user-selectable I2C addresses, an alert mode with programmable humidity and temperature limits, and communication speeds of up to 1 MHz.

The DFN package has a footprint of 2.5 × 2.5 mm2 with a height of 0.9 mm. This allows for integration of the SHT3x into a great variety of applications. Additionally, the wide supply voltage range of 2.15 to 5.5 V and variety of available interfaces guarantee compatibility with diverse integration requirements. All in all, the SHT3x humidity sensor series incorporates 15 years of knowledge from Sensirion, the leader in the humidity sensor industry.

Supplier's Site Datasheet

Technical Specifications

  Sensirion Sensirion
Product Category Moisture Meters Moisture Meters
Product Number SHT30 SHT30
Product Name Analog Humidity & Temperature Sensor (RH/T) Digital Humidity & Temperature Sensor (RH/T)
Technology Capacitive Capacitive
Application Moisture / Water Content in Gases / Air Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; Temperature Relative Humidity; Temperature
Form Factor Sensor Sensor
Relative Humidity Range 0.0 to 100 % 0.0 to 100 %
Unlock Full Specs
to access all available technical data

Similar Products

T12 - t12 - BARTEC
Specs
Operating Temp 0 F (-18 C)
View Details
Combination Breather Valves & Humidity Indicators - MIV-TA340-R - Shenzhen Milvent Technology Co., Limited
Specs
Variables Measured Relative Humidity
Form Factor Meter
Display Analog Meter or Gauge
View Details
Moisture Analyzer - Aurora - Panametrics
Specs
Technology Tunable Diode Laser Absorption Spectroscopy (TDLAS)
Application Moisture / Water Content in Gases / Air
Variables Measured Absolute Humidity; DewPoint
View Details
Electronic Hygrotherm With External Sensor ETF 012 - 01231.1-00 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; Temperature
Form Factor Sensor; Instrument
View Details