The digital SHT2x humidity sensor series is used in high volumes in a wide variety of applications and has today become the de facto industry standard. The SHT2x series consists of a low-cost version with the SHT20 humidity sensor, a standard version with the SHT21 humidity sensor, and a high-end version with the SHT25 humidity sensor. The open cavity mold package - which encapsulates the complete chip except for the humidity sensor area - protects the capacitive humidity sensor against external impact and facilitates excellent long-term stability. The SHT2x sensors are available both in large and small volumes.
Embedded in a reflow solderable dual-flat no-leads (DFN) package of 3 × 3 × 1.1 mm3, the SHT2x provides calibrated, linearized sensor signals in digital, I2C format. The SHT2x humidity sensor series contains a capacitive-type humidity sensor, a band-gap temperature sensor, and specialized analog and digital integrated circuits – all on a single CMOSens® chip. This yields superior sensor performance in terms of accuracy and stability as well as minimal power consumption.
Every sensor is individually calibrated and tested. Lot identification is printed on the sensor and an electronic identification code is stored on the chip – which can be read out on command. Furthermore, the resolution of the SHT2x humidity sensor can be changed on command (8/12 bit up to 12/14 bit for RH/T) and a checksum helps to improve communication reliability. With this set of features and its proven reliability and long-term stability, the SHT2x humidity sensor series offers an outstanding price-performance ratio. To test a humidity sensor from the SHT2x series, two evaluation kits, EK-H4 and EK-H5, are available.
Humidity Temperature Sensor 0 ~ 100% RH I²C ±1.8% RH 8s Surface Mount
Humidity Temperature Sensor 0 ~ 100% RH I²C ±1.8% RH 8s Surface Mount
Humidity Temperature Sensor 0 ~ 100% RH I²C ±1.8% RH 8s Surface Mount
Manufacturer: Sensirion AG
Win Source Part Number: 028320-SHT25
Packaging: Reel - TR
Response Time: 8s
Mounting: SMD (SMT)
Output Type: I2C
Output: 12b
Sensor Type: Humidity, Temperature
Accuracy: ±1.8% RH
Humidity Range: 0 to 100% RH
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Supply Voltage - Operating: 2.1 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Sensing & Instrumentation
Quantity per package: 400
SENSOR HUMI/TEMP 3V I2C 1.8% SMD
| Sensirion | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Moisture Meters | Moisture Meters | Moisture Meters | Moisture Meters |
| Product Number | SHT25 | 1649-SHT25TR-ND | 028320-SHT25 | SHT25 |
| Product Name | Digital Humidity & Temperature Sensor (RH/T) | Humidity, Moisture Sensors | Moisture Sensors, Humidity - SHT25 | Sensors, Transducers - Humidity, Moisture Sensors |
| Technology | Capacitive | |||
| Application | Moisture / Water Content in Gases / Air | |||
| Variables Measured | Relative Humidity; Temperature | Temperature | ||
| Form Factor | Sensor | Sensor | Sensor |