Sensirion Digital Humidity & Temperature Sensor (RH/T) SHTW2

Description
The SHTW2 is Sensirion's 2nd generation WLCSP (wafer-level chip-scale package) humidity sensor, offering a complete digital humidity and temperature sensor system in a package so tiny that it fits into virtually any application. The SHTW2 comes in a flip chip package, which is an established technology and represents one of the simplest and smallest possible ways of packaging for a semiconductor chip. With a footprint of 1.3 x 0.7 x 0.5 mm3 the SHTW2 is only one-seventh of the size of a comparable DFN humidity sensor, which opens up a new category of ultra-small humidity sensors and enables countless new opportunities for the Internet of Things, wearable and mobile markets. The SHTW2 is based on Sensirion’s CMOSens® Technology, which offers a complete sensor system on a single chip, consisting of a capacitive humidity sensor, a band-gap temperature sensor, analog and digital signal processing, A/D converter, calibration data memory, and a digital communication interface supporting I2C fast mode. The humidity sensor covers a humidity measurement range of 0 to 100 %RH and a temperature measurement range of –30°C to 100°C with a typical accuracy of ±3 % RH and ±0.3 °C. The operating voltage of 1.8 V and the low power consumption make the SHTW2 humidity sensor suitable for wearable applications running on the tightest power budgets. With the industry-proven quality and reliability of Sensirion’s humidity and temperature sensors and constant accuracy over a large measurement range, the SHTW2 humidity sensor offers an unprecedented price-performance ratio. Tape and reel packaging together with its suitability for standard SMD assembly processes make the SHTW2 predestined for high-volume applications.
Request a Quote Datasheet
Description
The SHTW2 is Sensirion's 2nd generation WLCSP (wafer-level chip-scale package) humidity sensor, offering a complete digital humidity and temperature sensor system in a package so tiny that it fits into virtually any application. The SHTW2 comes in a flip chip package, which is an established technology and represents one of the simplest and smallest possible ways of packaging for a semiconductor chip. With a footprint of 1.3 x 0.7 x 0.5 mm3 the SHTW2 is only one-seventh of the size of a comparable DFN humidity sensor, which opens up a new category of ultra-small humidity sensors and enables countless new opportunities for the Internet of Things, wearable and mobile markets. The SHTW2 is based on Sensirion’s CMOSens® Technology, which offers a complete sensor system on a single chip, consisting of a capacitive humidity sensor, a band-gap temperature sensor, analog and digital signal processing, A/D converter, calibration data memory, and a digital communication interface supporting I2C fast mode. The humidity sensor covers a humidity measurement range of 0 to 100 %RH and a temperature measurement range of –30°C to 100°C with a typical accuracy of ±3 % RH and ±0.3 °C. The operating voltage of 1.8 V and the low power consumption make the SHTW2 humidity sensor suitable for wearable applications running on the tightest power budgets. With the industry-proven quality and reliability of Sensirion’s humidity and temperature sensors and constant accuracy over a large measurement range, the SHTW2 humidity sensor offers an unprecedented price-performance ratio. Tape and reel packaging together with its suitability for standard SMD assembly processes make the SHTW2 predestined for high-volume applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Humidity & Temperature Sensor (RH/T) - SHTW2 - Sensirion
Stäfa, Switzerland
Digital Humidity & Temperature Sensor (RH/T)
SHTW2
Digital Humidity & Temperature Sensor (RH/T) SHTW2
The SHTW2 is Sensirion's 2nd generation WLCSP (wafer-level chip-scale package) humidity sensor, offering a complete digital humidity and temperature sensor system in a package so tiny that it fits into virtually any application. The SHTW2 comes in a flip chip package, which is an established technology and represents one of the simplest and smallest possible ways of packaging for a semiconductor chip. With a footprint of 1.3 x 0.7 x 0.5 mm3 the SHTW2 is only one-seventh of the size of a comparable DFN humidity sensor, which opens up a new category of ultra-small humidity sensors and enables countless new opportunities for the Internet of Things, wearable and mobile markets. The SHTW2 is based on Sensirion’s CMOSens® Technology, which offers a complete sensor system on a single chip, consisting of a capacitive humidity sensor, a band-gap temperature sensor, analog and digital signal processing, A/D converter, calibration data memory, and a digital communication interface supporting I2C fast mode. The humidity sensor covers a humidity measurement range of 0 to 100 %RH and a temperature measurement range of –30°C to 100°C with a typical accuracy of ±3 % RH and ±0.3 °C. The operating voltage of 1.8 V and the low power consumption make the SHTW2 humidity sensor suitable for wearable applications running on the tightest power budgets. With the industry-proven quality and reliability of Sensirion’s humidity and temperature sensors and constant accuracy over a large measurement range, the SHTW2 humidity sensor offers an unprecedented price-performance ratio. Tape and reel packaging together with its suitability for standard SMD assembly processes make the SHTW2 predestined for high-volume applications.

The SHTW2 is Sensirion's 2nd generation WLCSP (wafer-level chip-scale package) humidity sensor, offering a complete digital humidity and temperature sensor system in a package so tiny that it fits into virtually any application. The SHTW2 comes in a flip chip package, which is an established technology and represents one of the simplest and smallest possible ways of packaging for a semiconductor chip. With a footprint of 1.3 x 0.7 x 0.5 mm3 the SHTW2 is only one-seventh of the size of a comparable DFN humidity sensor, which opens up a new category of ultra-small humidity sensors and enables countless new opportunities for the Internet of Things, wearable and mobile markets.

The SHTW2 is based on Sensirion’s CMOSens® Technology, which offers a complete sensor system on a single chip, consisting of a capacitive humidity sensor, a band-gap temperature sensor, analog and digital signal processing, A/D converter, calibration data memory, and a digital communication interface supporting I2C fast mode.

The humidity sensor covers a humidity measurement range of 0 to 100 %RH and a temperature measurement range of –30°C to 100°C with a typical accuracy of ±3 % RH and ±0.3 °C. The operating voltage of 1.8 V and the low power consumption make the SHTW2 humidity sensor suitable for wearable applications running on the tightest power budgets. With the industry-proven quality and reliability of Sensirion’s humidity and temperature sensors and constant accuracy over a large measurement range, the SHTW2 humidity sensor offers an unprecedented price-performance ratio. Tape and reel packaging together with its suitability for standard SMD assembly processes make the SHTW2 predestined for high-volume applications.

Supplier's Site Datasheet
Moisture Sensors, Humidity - SHTW2 - 894343-SHTW2 - Win Source Electronics
Laguna Hills, CA, United States
Moisture Sensors, Humidity - SHTW2
894343-SHTW2
Moisture Sensors, Humidity - SHTW2 894343-SHTW2
Manufacturer: Sensirion AG Win Source Part Number: 894343-SHTW2 Operating Temperature Range: -40°C ~ 125°C Features: Humidity Temperature Sensor 0 ~ 100% RH I²C ±3% RH 8 s Surface Mount Package: Reel - TR Package: 4-UFBGA, WLCSP Mounting: Surface Mount Part Status: Obsolete Categories: Sensors Case / Package: 4-WLCSP (0.74x1.31) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 9025.80.1000 Other Part Number: 1649-1061-1, 1649-1061-2, 1649-1061-6, 1-101484-01

Manufacturer: Sensirion AG
Win Source Part Number: 894343-SHTW2
Operating Temperature Range: -40°C ~ 125°C
Features: Humidity Temperature Sensor 0 ~ 100% RH I²C ±3% RH 8 s Surface Mount
Package: Reel - TR
Package: 4-UFBGA, WLCSP
Mounting: Surface Mount
Part Status: Obsolete
Categories: Sensors
Case / Package: 4-WLCSP (0.74x1.31)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 9025.80.1000
Other Part Number: 1649-1061-1, 1649-1061-2, 1649-1061-6, 1-101484-01

Buy Now Datasheet
Sensors, Transducers - Humidity, Moisture Sensors - SHTW2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Humidity, Moisture Sensors
SHTW2
Sensors, Transducers - Humidity, Moisture Sensors SHTW2
SENSOR HUMI/TEMP 1.8V I2C 3% SMD

SENSOR HUMI/TEMP 1.8V I2C 3% SMD

Supplier's Site

Technical Specifications

  Sensirion Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Moisture Meters Moisture Meters Moisture Meters
Product Number SHTW2 894343-SHTW2 SHTW2
Product Name Digital Humidity & Temperature Sensor (RH/T) Moisture Sensors, Humidity - SHTW2 Sensors, Transducers - Humidity, Moisture Sensors
Technology Capacitive
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; Temperature
Form Factor Sensor Sensor Sensor
Relative Humidity Range 0.0 to 100 % 0.0 to 100 %
Unlock Full Specs
to access all available technical data