Sensirion Humidity, Moisture Sensors SHT11

Description
Humidity Temperature Sensor 0 ~ 100% RH Digital ±3% RH 8s Surface Mount
Request a Quote Datasheet
Description
Humidity Temperature Sensor 0 ~ 100% RH Digital ±3% RH 8s Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity, Moisture Sensors - 1649-1122-2-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
1649-1122-2-ND
Humidity, Moisture Sensors 1649-1122-2-ND
Humidity Temperature Sensor 0 ~ 100% RH Digital ±3% RH 8s Surface Mount

Humidity Temperature Sensor 0 ~ 100% RH Digital ±3% RH 8s Surface Mount

Buy Now Datasheet
Sensors, Transducers - Humidity, Moisture Sensors - SHT11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Humidity, Moisture Sensors
SHT11
Sensors, Transducers - Humidity, Moisture Sensors SHT11
SENSOR HUMID/TEMP 5V DTL 3% SMD

SENSOR HUMID/TEMP 5V DTL 3% SMD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Moisture Meters Moisture Meters
Product Number 1649-1122-2-ND SHT11
Product Name Humidity, Moisture Sensors Sensors, Transducers - Humidity, Moisture Sensors
Variables Measured Temperature
Relative Humidity Range 0.0 to 100 % 0.0 to 100 %
Relative Humidity Accuracy 3 %
Unlock Full Specs
to access all available technical data

Similar Products

Hand Held Hygrometer - SDHmini-L - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Meter
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details
Air Humidity Meter - PCE-320 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity; Temperature
Form Factor Meter
View Details
Humidity, Moisture Sensors - 2952-P14RAPID-W_5(140+/-40PF)-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Range 0.0 to 100 %
Operating Temp -112 to 302 F (-80 to 150 C)
Digital Outputs Capacitance
View Details