Sensirion Digital Humidity & Temperature Sensor (RH/T) SHTC1

Description
The SHTC1 is a digital humidity sensor designed especially for high-volume consumer electronics applications. This humidity sensor is strictly designed to overcome conventional limits for size, power consumption, and price-performance ratio, in order to fulfill the current and future requirements of the consumer electronics market. Sensirion’s CMOSens® technology offers a complete sensor system on a single chip, consisting of a capacitive humidity sensor, a band-gap temperature sensor, analog and digital signal processing, A/D converter, calibration data memory, and a digital communication interface supporting I2C fast mode. The ultra-small, 2 × 2 × 0.75 mm3 DFN package enables applications to be placed in even the most limited of spaces. The sensor covers a humidity measurement range of 0 to 100 %RH and a temperature measurement range of –30°C to 100°C with a typical accuracy of ±3 %RH and ±0.3°C. The operating voltage of 1.8 V and an energy budget below 1 µJ per measurement make the SHTC1 suitable for mobile or wireless applications running on the lowest power budgets. With the industry-proven quality and reliability of Sensirion’s humidity sensors and constant accuracy over a large measurement range, the SHTC1 humidity sensor offers an unprecedented price-performance ratio. Tape and reel packaging together with suitability for standard SMD assembly processes make the SHTC1 predestined for high-volume applications.
Request a Quote Datasheet
Description
The SHTC1 is a digital humidity sensor designed especially for high-volume consumer electronics applications. This humidity sensor is strictly designed to overcome conventional limits for size, power consumption, and price-performance ratio, in order to fulfill the current and future requirements of the consumer electronics market. Sensirion’s CMOSens® technology offers a complete sensor system on a single chip, consisting of a capacitive humidity sensor, a band-gap temperature sensor, analog and digital signal processing, A/D converter, calibration data memory, and a digital communication interface supporting I2C fast mode. The ultra-small, 2 × 2 × 0.75 mm3 DFN package enables applications to be placed in even the most limited of spaces. The sensor covers a humidity measurement range of 0 to 100 %RH and a temperature measurement range of –30°C to 100°C with a typical accuracy of ±3 %RH and ±0.3°C. The operating voltage of 1.8 V and an energy budget below 1 µJ per measurement make the SHTC1 suitable for mobile or wireless applications running on the lowest power budgets. With the industry-proven quality and reliability of Sensirion’s humidity sensors and constant accuracy over a large measurement range, the SHTC1 humidity sensor offers an unprecedented price-performance ratio. Tape and reel packaging together with suitability for standard SMD assembly processes make the SHTC1 predestined for high-volume applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Humidity & Temperature Sensor (RH/T) - SHTC1 - Sensirion
Stäfa, Switzerland
Digital Humidity & Temperature Sensor (RH/T)
SHTC1
Digital Humidity & Temperature Sensor (RH/T) SHTC1
The SHTC1 is a digital humidity sensor designed especially for high-volume consumer electronics applications. This humidity sensor is strictly designed to overcome conventional limits for size, power consumption, and price-performance ratio, in order to fulfill the current and future requirements of the consumer electronics market. Sensirion’s CMOSens® technology offers a complete sensor system on a single chip, consisting of a capacitive humidity sensor, a band-gap temperature sensor, analog and digital signal processing, A/D converter, calibration data memory, and a digital communication interface supporting I2C fast mode. The ultra-small, 2 × 2 × 0.75 mm3 DFN package enables applications to be placed in even the most limited of spaces. The sensor covers a humidity measurement range of 0 to 100 %RH and a temperature measurement range of –30°C to 100°C with a typical accuracy of ±3 %RH and ±0.3°C. The operating voltage of 1.8 V and an energy budget below 1 µJ per measurement make the SHTC1 suitable for mobile or wireless applications running on the lowest power budgets. With the industry-proven quality and reliability of Sensirion’s humidity sensors and constant accuracy over a large measurement range, the SHTC1 humidity sensor offers an unprecedented price-performance ratio. Tape and reel packaging together with suitability for standard SMD assembly processes make the SHTC1 predestined for high-volume applications.

The SHTC1 is a digital humidity sensor designed especially for high-volume consumer electronics applications. This humidity sensor is strictly designed to overcome conventional limits for size, power consumption, and price-performance ratio, in order to fulfill the current and future requirements of the consumer electronics market.

Sensirion’s CMOSens® technology offers a complete sensor system on a single chip, consisting of a capacitive humidity sensor, a band-gap temperature sensor, analog and digital signal processing, A/D converter, calibration data memory, and a digital communication interface supporting I2C fast mode. The ultra-small, 2 × 2 × 0.75 mm3 DFN package enables applications to be placed in even the most limited of spaces. The sensor covers a humidity measurement range of 0 to 100 %RH and a temperature measurement range of –30°C to 100°C with a typical accuracy of ±3 %RH and ±0.3°C.

The operating voltage of 1.8 V and an energy budget below 1 µJ per measurement make the SHTC1 suitable for mobile or wireless applications running on the lowest power budgets. With the industry-proven quality and reliability of Sensirion’s humidity sensors and constant accuracy over a large measurement range, the SHTC1 humidity sensor offers an unprecedented price-performance ratio. Tape and reel packaging together with suitability for standard SMD assembly processes make the SHTC1 predestined for high-volume applications.

Supplier's Site Datasheet
Moisture Sensors, Humidity - SHTC1 - 808357-SHTC1 - Win Source Electronics
Laguna Hills, CA, United States
Moisture Sensors, Humidity - SHTC1
808357-SHTC1
Moisture Sensors, Humidity - SHTC1 808357-SHTC1
Manufacturer: Sensirion AG Win Source Part Number: 808357-SHTC1 Packaging: Reel Mounting Style: SMD Response Time: 8s Output Type: I2C Output: 16b Sensor Type: Humidity, Temperature Accuracy: ±3% RH Humidity Range: 0 ~ 100% RH Supplier Device Package: 4-DFN (2x2) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 4-WDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.62V ~ 1.98V

Manufacturer: Sensirion AG
Win Source Part Number: 808357-SHTC1
Packaging: Reel
Mounting Style: SMD
Response Time: 8s
Output Type: I2C
Output: 16b
Sensor Type: Humidity, Temperature
Accuracy: ±3% RH
Humidity Range: 0 ~ 100% RH
Supplier Device Package: 4-DFN (2x2)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 4-WDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.62V ~ 1.98V

Buy Now
Humidity, Moisture Sensors - 1649-1015-1-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
1649-1015-1-ND
Humidity, Moisture Sensors 1649-1015-1-ND
Humidity Temperature Sensor 0 ~ 100% RH I²C ±3% RH 8s Surface Mount

Humidity Temperature Sensor 0 ~ 100% RH I²C ±3% RH 8s Surface Mount

Buy Now Datasheet
Humidity, Moisture Sensors - 1649-1015-2-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
1649-1015-2-ND
Humidity, Moisture Sensors 1649-1015-2-ND
Humidity Temperature Sensor 0 ~ 100% RH I²C ±3% RH 8s Surface Mount

Humidity Temperature Sensor 0 ~ 100% RH I²C ±3% RH 8s Surface Mount

Buy Now Datasheet
Sensors, Transducers - Humidity, Moisture Sensors - SHTC1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Humidity, Moisture Sensors
SHTC1
Sensors, Transducers - Humidity, Moisture Sensors SHTC1
SENSOR HUMI/TEMP 1.8V I2C 3% SMD

SENSOR HUMI/TEMP 1.8V I2C 3% SMD

Supplier's Site

Technical Specifications

  Sensirion Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Moisture Meters Moisture Meters Moisture Meters Moisture Meters
Product Number SHTC1 808357-SHTC1 1649-1015-1-ND SHTC1
Product Name Digital Humidity & Temperature Sensor (RH/T) Moisture Sensors, Humidity - SHTC1 Humidity, Moisture Sensors Sensors, Transducers - Humidity, Moisture Sensors
Technology Capacitive
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; Temperature Temperature
Form Factor Sensor Sensor Sensor
Relative Humidity Range 0.0 to 100 % 0.0 to 100 % 0.0 to 100 %
Unlock Full Specs
to access all available technical data

Similar Products

Single-Channel Hygrometer - dew.IQ - Panametrics
Specs
Technology Aluminum Oxide
Application Moisture / Water Content in Gases / Air
Features Datalogger
View Details
Humidity, Moisture Sensors - 2952-P14-W_5(150PF+/-50PF)-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Range 0.0 to 100 %
Operating Temp -58 to 302 F (-50 to 150 C)
Digital Outputs Capacitance
View Details
T12s - t12s - BARTEC
Specs
Operating Temp 0 F (-18 C)
View Details
Air Humidity Meter - PCE-HT 71N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity; Temperature
Form Factor Meter
View Details