ACCES I/O Products, Inc. Datasheets for Data Output Modules
Data output modules or cards transfer amplified, conditioned, or digitized signals.
Data Output Modules: Learn more
| Product Name | Notes |
|---|---|
| PC/104 Analog Output Board with Arbitrary Waveform Generation Model 104-DA12-8A is a PC104 board featuring eight independent 12-bit digital-to-analog converters (DACs) and broadly configurable arbitrary waveform generation (ARB) capabilities. Other... | |
| Features 16 or 8 optically-isolated, non-polarized CMOS compatible digital inputs accept ±31VDC or AC rms IRQ on input change of state (COS) eliminates the need for constant polling Slow/fast filter... | |
| Features 16, 32, or 48 individually optically isolated solid-state outputs Solid-state design permits high-speed switching and long-life expectancy Wide 5V to 60 VDC output range Optically isolated channel to channel... | |
| Features 24 optically isolated, non-polarized digital inputs Software configurable filters on inputs for electrically noisy environments Can detect input state change and assert interrupt 24 optically isolated high-side FET switches... | |
| Features 24 SPDT, Form C Relays (DPDT optional) Fully compatible with any ACCES digital I/O card (except for IOD-64) 3A carry-current contact ratings on ROB-24 and 4A on ROB-24H Screw... | |
| Features 4, 8, or 16 analog outputs with 12 or 16-bit resolution High-speed USB 2.0 device, USB 3.0 and 1.1 compatible Unipolar and bipolar output ranges of 0-10V, ±5V (contact... | |
| Features Broadly Configurable Arbitrary Waveform Generator (ARB) DACs Independently Programmable with Unique Waveforms 128K SRAM for ARB data storage Independent 12-bit D/A converter per channel DACs independently or simultaneously updated... | |
| Features Eight or Sixteen independent double-buffered analog outputs 12-Bit resolution Six Voltage Output Ranges: 0-2.5V, 0-5V, 0-10V, ±2.5V, ±5V, ±10V Individual range selection per channel Channel-by-channel or simultaneous update modes... | |
| Features Eight or Sixteen independent double-buffered analog outputs 16-Bit resolution Four Voltage Output Ranges: 0-5V, 0-10V, +5V, +10V Individual range selection per channel Channel-by-channel or simultaneous update modes... | |
| Features Eight SPDT, Form C Relays (DPDT Optional) Fully compatable with any ACCES digital I/O card (except for IOD-64) Contacts rated to 2A Can mount in ACCES T-BOX As many... | |
| Features High-speed USB 2.0 device, USB 1.1 compatible Small, portable 8-channel, 12-bit, digital to analog outputs Double-buffered allowing simultaneous update of all DACs Computer generated outputs up to 5kHz simultaneous... | |
| Features High-speed USB 2.0 device, USB 3.0 and 1.1 compatible 16 optically isolated inputs 16 Form C electromechanical 1A relays Internal, removable screw terminal board for easy wiring Small (4"... | |
| Features High-speed USB 2.0 device Up to 125K conversions per DAC per second Streaming waveform data at over 400,000 DAC outputs per second total 128K Sample buffer on-board, or Infinitely... | |
| Features Industry standard, opto-isolated digital I/O modules Choice of AC or DC inputs or outputs Screw terminals for easy interface to field wiring Edge connectors for interface to digital I/O... | |
| Features Six independent analog outputs 12-Bit resolution Voltage Output Ranges: 0-5V, 0-10V, ±2.5V, ±5V, ±10V Current Output Ranges: 0-20mA, 4-20mA, (0-50mA and 10-50mA optional). Individual range selection per channel Three... | |
| Features Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability) Two, four, six, eight and sixteen (respectively), 12-Bit, double-buffered, digital-to-analog converters Program control provides means for either individual... | |
| ACCES now offers USB-based data acquisition and control in both standard packaging and embedded OEM USB/104 board only options. These USB devices are perfect for a variety of applications requiring... | |
| The USB-AO-ARB1 is an ideal solution for adding portable, easy-to-install high-speed analog output capabilities to any computer with a USB 2.0 port. The USB-AO-ARB1 is a USB 2.0 High-Speed device... | |
| The USB-DIO24-CTR6 is an ideal solution for adding portable, easy-to-install digital I/O and counter capabilities to any computer with a USB port. The USB-DIO24-CTR6 is a high-speed USB 2.0 device,... |