ACCES I/O Products, Inc. Datasheets for Serial Interfaces
Serial interfaces are used to connect or convert an analog signal to a serial-digital output signal, and to convert from one network standard to another.
Serial Interfaces: Learn more
| Product Name | Notes |
|---|---|
| Features This product has been discontinued. Please contact us for help in finding a suitable replacement. Great News! ACCES has designed the replacement for this discontinued product. Just a click... | |
| Features Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability) Dual-port serial communications card for PCI bus Supports RS-232(PCI-COM2S only), RS-422, and RS-485 protocols Automatic control of RS-485... | |
| Features Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability) Eight-Port, RS-422 or RS-485 protocols Speeds up to 921Kbps Include type 16550 UARTs (optional 16850) Meets MD2 Low... | |
| Features Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability) Four-port serial communications card for PCI bus Supports RS-422 protocol Includes type 16550 UART with 16-byte FIFO buffers... | |
| Features Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability) Four-port serial communications card for PCI bus Supports RS-485 multidrop networks Includes type 16550 UART with 16-byte FIFO... | |
| Features Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability) Optically isolated, asynchronous serial communications Two independent ports each supports RS-422 or RS-485 communications Type 16550 buffered UARTs... | |
| Single-Port Ethernet-to-Remote RS-422/-485 Embeddable / OEM Serial Interface Module. |