ACCES I/O Products, Inc. 24-Channel, USB Digital Input/Output Module with 6 Counter/Timers USB-DIO24-CTR6

Description
The USB-DIO24-CTR6 is an ideal solution for adding portable, easy-to-install digital I/O and counter capabilities to any computer with a USB port. The USB-DIO24-CTR6 is a high-speed USB 2.0 device, offering the highest speed available on the USB 2.0 bus. It is fully compatible with both USB 1.1 and USB 3.0 ports. The unit is plug-and-play allowing a quick connection whenever you need additional I/O on the convenience of a USB port. The board features 24 bits of CMOS/LVTTL-compatibl e digital I/O with high-current capabilities and two 82C54 counter/timers. Each digital port can be programmed to accept inputs or to drive outputs. Groups of two 8-bit ports and two 4-bit ports are designated as port A, B, CHi and CLo. Power is supplied to the card via the USB cable. For higher current sourcing capabilities, external power may be used. The I/O wiring connections are via an industry standard 50-pin male connector any of our optional terminal block cards. For external circuits, fused +5V (or 3.3V) DC power is available on pin 49 of the connector. The resettable fuse is rated at 0.5A. All 24 I/O lines are buffered by a type 74LVC8T245 tristate buffer transceiver capable of operating in CMOS (+5V) or LVTTL (+3.3V) modes. The mode is set for all pins simultaneously via an onboard jumper. When using CMOS mode the outputs can sink or source 32 mA. In LVTTL mode the outputs can sink or source 24mA. The 24 bits are divided into four ports: two 8-bit ports (Port A, Port B), and two 4-bit ports (Port CLo, Port CHi). Each port can be configured independently via onboard jumpers for pull-up, pull-down, or no bias. Each port can also be configured independently, via software command, for use as inputs or outputs. The board is available in two models, one with two 8254 counter/timer chips, and one without. The unit without counters is optimally suited for use with industry standard solid state module mounting racks. Because this version does not place any counter signals on pins normally reserved for Ground, it provides a perfectly compatible 50-pin IDC connection. The USB-DIO24-CTR6 is designed to be used in rugged industrial environments but is small enough to fit nicely onto any desk or testing station. The board itself is PC/104 sized (3.550 x 3.775 inches, 90mm x 96mm) and ships inside a steel powder-coated enclosure with an anti-skid bottom. A DIN rail mounting provision and extended temperature is available for installation in industrial environments. Unlike most USB digital I/O products which primarily use a human interface device (HID) driver, ACCES offers an easy to use, Windows-based, custom function driver optimized for maximum data throughput. This approach exposes the full functionality of the hardware along with maximizing the advantage of using the high-speed USB 2.0 bus. FEATURES 24 channel USB digital I/O module High-Speed USB 2.0 device, USB 3.0 compatible Two 8-bit & two 4-bit ports each software configurable for input or output Field selectable CMOS (+5V) or LVTTL (3.3V) VCCIO signal levels CMOS: All 24 I/O lines buffered with 32 mA sink and source LVTTL: All 24 I/O lines buffered with 24 mA sink and source Two 82C54 counters with all pins available at I/O connector Type B USB connector features industrial strength and high-retention design Jumper selectable I/O pulled up to 5V for contact monitoring, pulled down to ground or floating Jumper selectable power provided via USB cable or external power supply for higher source current capabilities VCCIO at connector for general purpose use, protected by polyfuse Resettable fused +5VDC outputs per 50-pin connector Standard 50-pin IDC header connector with key Alternate micro-fit embedded USB header connector Compatible with industry standard I/O racks like Grayhill, Opto 22, Western Reserve Controls, etc. USB/104 form-factor for OEM embedded applications Small, board itself is PC/104 size (3.550"x3.775") Custom high-speed function driver (non-HID) Rugged, steel, industrial enclosure measures just 4"x4"x1.25" Labview VI driver Now with Firmware 2.0 features! Onboard Watchdog Timer, configurable power-on defaults, digital input debouncing and latching, digital output Pulse Width Modulation (PWM) and Matrix Mapping FACTORY OPTIONS External power for higher source current capabilities Screw terminals for power input provide high retention connection OEM (board only) version for embedded applications Industrial operating temperature (-40°C to +85°C) RoHS Available. Please contact us for ordering information
Datasheet
Description
The USB-DIO24-CTR6 is an ideal solution for adding portable, easy-to-install digital I/O and counter capabilities to any computer with a USB port. The USB-DIO24-CTR6 is a high-speed USB 2.0 device, offering the highest speed available on the USB 2.0 bus. It is fully compatible with both USB 1.1 and USB 3.0 ports. The unit is plug-and-play allowing a quick connection whenever you need additional I/O on the convenience of a USB port. The board features 24 bits of CMOS/LVTTL-compatibl e digital I/O with high-current capabilities and two 82C54 counter/timers. Each digital port can be programmed to accept inputs or to drive outputs. Groups of two 8-bit ports and two 4-bit ports are designated as port A, B, CHi and CLo. Power is supplied to the card via the USB cable. For higher current sourcing capabilities, external power may be used. The I/O wiring connections are via an industry standard 50-pin male connector any of our optional terminal block cards. For external circuits, fused +5V (or 3.3V) DC power is available on pin 49 of the connector. The resettable fuse is rated at 0.5A. All 24 I/O lines are buffered by a type 74LVC8T245 tristate buffer transceiver capable of operating in CMOS (+5V) or LVTTL (+3.3V) modes. The mode is set for all pins simultaneously via an onboard jumper. When using CMOS mode the outputs can sink or source 32 mA. In LVTTL mode the outputs can sink or source 24mA. The 24 bits are divided into four ports: two 8-bit ports (Port A, Port B), and two 4-bit ports (Port CLo, Port CHi). Each port can be configured independently via onboard jumpers for pull-up, pull-down, or no bias. Each port can also be configured independently, via software command, for use as inputs or outputs. The board is available in two models, one with two 8254 counter/timer chips, and one without. The unit without counters is optimally suited for use with industry standard solid state module mounting racks. Because this version does not place any counter signals on pins normally reserved for Ground, it provides a perfectly compatible 50-pin IDC connection. The USB-DIO24-CTR6 is designed to be used in rugged industrial environments but is small enough to fit nicely onto any desk or testing station. The board itself is PC/104 sized (3.550 x 3.775 inches, 90mm x 96mm) and ships inside a steel powder-coated enclosure with an anti-skid bottom. A DIN rail mounting provision and extended temperature is available for installation in industrial environments. Unlike most USB digital I/O products which primarily use a human interface device (HID) driver, ACCES offers an easy to use, Windows-based, custom function driver optimized for maximum data throughput. This approach exposes the full functionality of the hardware along with maximizing the advantage of using the high-speed USB 2.0 bus. FEATURES 24 channel USB digital I/O module High-Speed USB 2.0 device, USB 3.0 compatible Two 8-bit & two 4-bit ports each software configurable for input or output Field selectable CMOS (+5V) or LVTTL (3.3V) VCCIO signal levels CMOS: All 24 I/O lines buffered with 32 mA sink and source LVTTL: All 24 I/O lines buffered with 24 mA sink and source Two 82C54 counters with all pins available at I/O connector Type B USB connector features industrial strength and high-retention design Jumper selectable I/O pulled up to 5V for contact monitoring, pulled down to ground or floating Jumper selectable power provided via USB cable or external power supply for higher source current capabilities VCCIO at connector for general purpose use, protected by polyfuse Resettable fused +5VDC outputs per 50-pin connector Standard 50-pin IDC header connector with key Alternate micro-fit embedded USB header connector Compatible with industry standard I/O racks like Grayhill, Opto 22, Western Reserve Controls, etc. USB/104 form-factor for OEM embedded applications Small, board itself is PC/104 size (3.550"x3.775") Custom high-speed function driver (non-HID) Rugged, steel, industrial enclosure measures just 4"x4"x1.25" Labview VI driver Now with Firmware 2.0 features! Onboard Watchdog Timer, configurable power-on defaults, digital input debouncing and latching, digital output Pulse Width Modulation (PWM) and Matrix Mapping FACTORY OPTIONS External power for higher source current capabilities Screw terminals for power input provide high retention connection OEM (board only) version for embedded applications Industrial operating temperature (-40°C to +85°C) RoHS Available. Please contact us for ordering information
Datasheet

Suppliers

Company
Product
Description
Supplier Links
24-Channel, USB Digital Input/Output Module with 6 Counter/Timers - USB-DIO24-CTR6 - ACCES I/O Products, Inc.
San Diego, CA, USA
24-Channel, USB Digital Input/Output Module with 6 Counter/Timers
USB-DIO24-CTR6
24-Channel, USB Digital Input/Output Module with 6 Counter/Timers USB-DIO24-CTR6
The USB-DIO24-CTR6 is an ideal solution for adding portable, easy-to-install digital I/O and counter capabilities to any computer with a USB port. The USB-DIO24-CTR6 is a high-speed USB 2.0 device, offering the highest speed available on the USB 2.0 bus. It is fully compatible with both USB 1.1 and USB 3.0 ports. The unit is plug-and-play allowing a quick connection whenever you need additional I/O on the convenience of a USB port. The board features 24 bits of CMOS/LVTTL-compatibl e digital I/O with high-current capabilities and two 82C54 counter/timers. Each digital port can be programmed to accept inputs or to drive outputs. Groups of two 8-bit ports and two 4-bit ports are designated as port A, B, CHi and CLo. Power is supplied to the card via the USB cable. For higher current sourcing capabilities, external power may be used. The I/O wiring connections are via an industry standard 50-pin male connector any of our optional terminal block cards. For external circuits, fused +5V (or 3.3V) DC power is available on pin 49 of the connector. The resettable fuse is rated at 0.5A. All 24 I/O lines are buffered by a type 74LVC8T245 tristate buffer transceiver capable of operating in CMOS (+5V) or LVTTL (+3.3V) modes. The mode is set for all pins simultaneously via an onboard jumper. When using CMOS mode the outputs can sink or source 32 mA. In LVTTL mode the outputs can sink or source 24mA. The 24 bits are divided into four ports: two 8-bit ports (Port A, Port B), and two 4-bit ports (Port CLo, Port CHi). Each port can be configured independently via onboard jumpers for pull-up, pull-down, or no bias. Each port can also be configured independently, via software command, for use as inputs or outputs. The board is available in two models, one with two 8254 counter/timer chips, and one without. The unit without counters is optimally suited for use with industry standard solid state module mounting racks. Because this version does not place any counter signals on pins normally reserved for Ground, it provides a perfectly compatible 50-pin IDC connection. The USB-DIO24-CTR6 is designed to be used in rugged industrial environments but is small enough to fit nicely onto any desk or testing station. The board itself is PC/104 sized (3.550 x 3.775 inches, 90mm x 96mm) and ships inside a steel powder-coated enclosure with an anti-skid bottom. A DIN rail mounting provision and extended temperature is available for installation in industrial environments. Unlike most USB digital I/O products which primarily use a human interface device (HID) driver, ACCES offers an easy to use, Windows-based, custom function driver optimized for maximum data throughput. This approach exposes the full functionality of the hardware along with maximizing the advantage of using the high-speed USB 2.0 bus. FEATURES 24 channel USB digital I/O module High-Speed USB 2.0 device, USB 3.0 compatible Two 8-bit & two 4-bit ports each software configurable for input or output Field selectable CMOS (+5V) or LVTTL (3.3V) VCCIO signal levels CMOS: All 24 I/O lines buffered with 32 mA sink and source LVTTL: All 24 I/O lines buffered with 24 mA sink and source Two 82C54 counters with all pins available at I/O connector Type B USB connector features industrial strength and high-retention design Jumper selectable I/O pulled up to 5V for contact monitoring, pulled down to ground or floating Jumper selectable power provided via USB cable or external power supply for higher source current capabilities VCCIO at connector for general purpose use, protected by polyfuse Resettable fused +5VDC outputs per 50-pin connector Standard 50-pin IDC header connector with key Alternate micro-fit embedded USB header connector Compatible with industry standard I/O racks like Grayhill, Opto 22, Western Reserve Controls, etc. USB/104 form-factor for OEM embedded applications Small, board itself is PC/104 size (3.550"x3.775") Custom high-speed function driver (non-HID) Rugged, steel, industrial enclosure measures just 4"x4"x1.25" Labview VI driver Now with Firmware 2.0 features! Onboard Watchdog Timer, configurable power-on defaults, digital input debouncing and latching, digital output Pulse Width Modulation (PWM) and Matrix Mapping FACTORY OPTIONS External power for higher source current capabilities Screw terminals for power input provide high retention connection OEM (board only) version for embedded applications Industrial operating temperature (-40°C to +85°C) RoHS Available. Please contact us for ordering information

The USB-DIO24-CTR6 is an ideal solution for adding portable, easy-to-install digital I/O and counter capabilities to any computer with a USB port. The USB-DIO24-CTR6 is a high-speed USB 2.0 device, offering the highest speed available on the USB 2.0 bus. It is fully compatible with both USB 1.1 and USB 3.0 ports. The unit is plug-and-play allowing a quick connection whenever you need additional I/O on the convenience of a USB port.

The board features 24 bits of CMOS/LVTTL-compatible digital I/O with high-current capabilities and two 82C54 counter/timers. Each digital port can be programmed to accept inputs or to drive outputs. Groups of two 8-bit ports and two 4-bit ports are designated as port A, B, CHi and CLo. Power is supplied to the card via the USB cable. For higher current sourcing capabilities, external power may be used. The I/O wiring connections are via an industry standard 50-pin male connector any of our optional terminal block cards. For external circuits, fused +5V (or 3.3V) DC power is available on pin 49 of the connector. The resettable fuse is rated at 0.5A.

All 24 I/O lines are buffered by a type 74LVC8T245 tristate buffer transceiver capable of operating in CMOS (+5V) or LVTTL (+3.3V) modes. The mode is set for all pins simultaneously via an onboard jumper. When using CMOS mode the outputs can sink or source 32 mA. In LVTTL mode the outputs can sink or source 24mA. The 24 bits are divided into four ports: two 8-bit ports (Port A, Port B), and two 4-bit ports (Port CLo, Port CHi). Each port can be configured independently via onboard jumpers for pull-up, pull-down, or no bias. Each port can also be configured independently, via software command, for use as inputs or outputs.

The board is available in two models, one with two 8254 counter/timer chips, and one without. The unit without counters is optimally suited for use with industry standard solid state module mounting racks. Because this version does not place any counter signals on pins normally reserved for Ground, it provides a perfectly compatible 50-pin IDC connection.

The USB-DIO24-CTR6 is designed to be used in rugged industrial environments but is small enough to fit nicely onto any desk or testing station. The board itself is PC/104 sized (3.550 x 3.775 inches, 90mm x 96mm) and ships inside a steel powder-coated enclosure with an anti-skid bottom. A DIN rail mounting provision and extended temperature is available for installation in industrial environments.

Unlike most USB digital I/O products which primarily use a human interface device (HID) driver, ACCES offers an easy to use, Windows-based, custom function driver optimized for maximum data throughput. This approach exposes the full functionality of the hardware along with maximizing the advantage of using the high-speed USB 2.0 bus.

FEATURES

  • 24 channel USB digital I/O module
  • High-Speed USB 2.0 device, USB 3.0 compatible
  • Two 8-bit & two 4-bit ports each software configurable for input or output
  • Field selectable CMOS (+5V) or LVTTL (3.3V) VCCIO signal levels
  • CMOS: All 24 I/O lines buffered with 32 mA sink and source
  • LVTTL: All 24 I/O lines buffered with 24 mA sink and source
  • Two 82C54 counters with all pins available at I/O connector
  • Type B USB connector features industrial strength and high-retention design
  • Jumper selectable I/O pulled up to 5V for contact monitoring, pulled down to ground or floating
  • Jumper selectable power provided via USB cable or external power supply for higher source current capabilities
  • VCCIO at connector for general purpose use, protected by polyfuse
  • Resettable fused +5VDC outputs per 50-pin connector
  • Standard 50-pin IDC header connector with key
  • Alternate micro-fit embedded USB header connector
  • Compatible with industry standard I/O racks like Grayhill, Opto 22, Western Reserve Controls, etc.
  • USB/104 form-factor for OEM embedded applications
  • Small, board itself is PC/104 size (3.550"x3.775")
  • Custom high-speed function driver (non-HID)
  • Rugged, steel, industrial enclosure measures just 4"x4"x1.25"
  • Labview VI driver
  • Now with Firmware 2.0 features! Onboard Watchdog Timer, configurable power-on defaults, digital input debouncing and latching, digital output Pulse Width Modulation (PWM) and Matrix Mapping

FACTORY OPTIONS

  • External power for higher source current capabilities
  • Screw terminals for power input provide high retention connection
  • OEM (board only) version for embedded applications
  • Industrial operating temperature (-40°C to +85°C)
  • RoHS Available. Please contact us for ordering information
Supplier's Site Datasheet

Technical Specifications

  ACCES I/O Products, Inc.
Product Category Data Acquisition
Product Number USB-DIO24-CTR6
Product Name 24-Channel, USB Digital Input/Output Module with 6 Counter/Timers
Data Acquisition Input Module; Output Module; Input/Output Module
Form Factor PC Board
User Interface Computer Programmable
Host Connection USB
Unlock Full Specs
to access all available technical data

Similar Products

 - LXI Standard for Ethernet Testing Instruments & DAQ Systems, EX1400 Family - AMETEK Programmable Power
Specs
Data Acquisition DAQ Instrument
Host Connection Ethernet
Analog Channels 16 #
View Details
Data Logging Instrument - PCE-VD 3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface None
View Details
AS-Interface ClassicLine module with quick mounting technology - AC5211 - ifm efector inc.
Specs
Data Acquisition Input/Output Module
Form Factor DIN Rail
Agency Approval CE
View Details
2 suppliers
Analogue module - CPX-2AE-U-I - Festo Corporation
Specs
Isolation Yes, without using the internal sensor supply
Operating Temperature 23 to 122 F (-5 to 50 C)
View Details
2 suppliers