ACCES I/O Products, Inc. 16-Channel, 16-Bit USB Analog Output Module USB-AO12-8A

Description
Features 4, 8, or 16 analog outputs with 12 or 16-bit resolution High-speed USB 2.0 device, USB 3.0 and 1.1 compatible Unipolar and bipolar output ranges of 0-10V, ±5V (contact factory for additional ranges) Real-time hardware calibration per channel Update outputs individually or simultaneously at speeds up to 4kHz Two 16-bit analog inputs and 16 lines of digital I/O All digital I/O lines buffered with 10mA source, 24mA sink current capabilities Resettable 0.5A fused +5V available to the user Includes external AC to 12V @ 1Amp DC regulated adapter Connections made via industry-standard 37-pin D-Sub connectors USB/104 form-factor for OEM embedded applications OEM version (board only) features PC/104 module size and mounting compatibility Alternate micro-fit embedded USB header connector Custom high-speed function driver (non-HID) Type B USB connector features industrial strength and high-retention design Small, (4" x 4" x 1.25") rugged, industrial enclosure Labview VI driver Now with Firmware 2.0 features! Onboard Watchdog Timer, configurable power-on defaults, digital input debouncing and latching, digital output Pulse Width Modulation (PWM) and Matrix Mapping FACTORY OPTIONS Extended operating temperature (-40° to +85°C) Analog output ranges (±10V, 0-5V, or nearly anything you specify!) OEM (board only) version with PC/104 mounting holes and PCB footprint for added flexibility in embedded applications Screw terminals for 12V input power connection RoHS Available. Please contact us for ordering information
Datasheet
Description
Features 4, 8, or 16 analog outputs with 12 or 16-bit resolution High-speed USB 2.0 device, USB 3.0 and 1.1 compatible Unipolar and bipolar output ranges of 0-10V, ±5V (contact factory for additional ranges) Real-time hardware calibration per channel Update outputs individually or simultaneously at speeds up to 4kHz Two 16-bit analog inputs and 16 lines of digital I/O All digital I/O lines buffered with 10mA source, 24mA sink current capabilities Resettable 0.5A fused +5V available to the user Includes external AC to 12V @ 1Amp DC regulated adapter Connections made via industry-standard 37-pin D-Sub connectors USB/104 form-factor for OEM embedded applications OEM version (board only) features PC/104 module size and mounting compatibility Alternate micro-fit embedded USB header connector Custom high-speed function driver (non-HID) Type B USB connector features industrial strength and high-retention design Small, (4" x 4" x 1.25") rugged, industrial enclosure Labview VI driver Now with Firmware 2.0 features! Onboard Watchdog Timer, configurable power-on defaults, digital input debouncing and latching, digital output Pulse Width Modulation (PWM) and Matrix Mapping FACTORY OPTIONS Extended operating temperature (-40° to +85°C) Analog output ranges (±10V, 0-5V, or nearly anything you specify!) OEM (board only) version with PC/104 mounting holes and PCB footprint for added flexibility in embedded applications Screw terminals for 12V input power connection RoHS Available. Please contact us for ordering information
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-Channel, 16-Bit USB Analog Output Module - USB-AO12-8A - ACCES I/O Products, Inc.
San Diego, CA, USA
16-Channel, 16-Bit USB Analog Output Module
USB-AO12-8A
16-Channel, 16-Bit USB Analog Output Module USB-AO12-8A
Features 4, 8, or 16 analog outputs with 12 or 16-bit resolution High-speed USB 2.0 device, USB 3.0 and 1.1 compatible Unipolar and bipolar output ranges of 0-10V, ±5V (contact factory for additional ranges) Real-time hardware calibration per channel Update outputs individually or simultaneously at speeds up to 4kHz Two 16-bit analog inputs and 16 lines of digital I/O All digital I/O lines buffered with 10mA source, 24mA sink current capabilities Resettable 0.5A fused +5V available to the user Includes external AC to 12V @ 1Amp DC regulated adapter Connections made via industry-standard 37-pin D-Sub connectors USB/104 form-factor for OEM embedded applications OEM version (board only) features PC/104 module size and mounting compatibility Alternate micro-fit embedded USB header connector Custom high-speed function driver (non-HID) Type B USB connector features industrial strength and high-retention design Small, (4" x 4" x 1.25") rugged, industrial enclosure Labview VI driver Now with Firmware 2.0 features! Onboard Watchdog Timer, configurable power-on defaults, digital input debouncing and latching, digital output Pulse Width Modulation (PWM) and Matrix Mapping FACTORY OPTIONS Extended operating temperature (-40° to +85°C) Analog output ranges (±10V, 0-5V, or nearly anything you specify!) OEM (board only) version with PC/104 mounting holes and PCB footprint for added flexibility in embedded applications Screw terminals for 12V input power connection RoHS Available. Please contact us for ordering information

Features

  • 4, 8, or 16 analog outputs with 12 or 16-bit resolution
  • High-speed USB 2.0 device, USB 3.0 and 1.1 compatible
  • Unipolar and bipolar output ranges of 0-10V, ±5V (contact factory for additional ranges)
  • Real-time hardware calibration per channel
  • Update outputs individually or simultaneously at speeds up to 4kHz
  • Two 16-bit analog inputs and 16 lines of digital I/O
  • All digital I/O lines buffered with 10mA source, 24mA sink current capabilities
  • Resettable 0.5A fused +5V available to the user
  • Includes external AC to 12V @ 1Amp DC regulated adapter
  • Connections made via industry-standard 37-pin D-Sub connectors
  • USB/104 form-factor for OEM embedded applications
  • OEM version (board only) features PC/104 module size and mounting compatibility
  • Alternate micro-fit embedded USB header connector
  • Custom high-speed function driver (non-HID)
  • Type B USB connector features industrial strength and high-retention design
  • Small, (4" x 4" x 1.25") rugged, industrial enclosure
  • Labview VI driver
  • Now with Firmware 2.0 features! Onboard Watchdog Timer, configurable power-on defaults, digital input debouncing and latching, digital output Pulse Width Modulation (PWM) and Matrix Mapping

FACTORY OPTIONS

  • Extended operating temperature (-40° to +85°C)
  • Analog output ranges (±10V, 0-5V, or nearly anything you specify!)
  • OEM (board only) version with PC/104 mounting holes and PCB footprint for added flexibility in embedded applications
  • Screw terminals for 12V input power connection
  • RoHS Available. Please contact us for ordering information
Supplier's Site Datasheet

Technical Specifications

  ACCES I/O Products, Inc.
Product Category Data Acquisition
Product Number USB-AO12-8A
Product Name 16-Channel, 16-Bit USB Analog Output Module
Data Acquisition Output Module
Form Factor PC Board (optional feature); DIN Rail (optional feature); Stand-alone
Outputs Analog Voltage Output; Analog Current Output
User Interface Computer Programmable
Host Connection USB
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-7108 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
Actuator Hub - AHC 072 - STEGO
Specs
Data Acquisition Input/Output Module
View Details