ACCES I/O Products, Inc. Datasheets for NEMA and IP Enclosures
NEMA and IP enclosures are designed to house electrical components, protect personnel from accidental injury, and prevent the ingress of environmental contaminants such as dust and water. NEMA enclosures are rated by the National Electrical Manufacturers Association (NEMA) and designed for hazardous or non-hazardous locations and indoor or outdoor use. Ingress protection (IP) enclosures provide protection against foreign objects and moisture.
NEMA and IP Enclosures: Learn more
| Product Name | Notes |
|---|---|
| Features Aluminum low profile NEMA 4 box for harsh environments Dual 16-bit PC/104 backplane accommodates up to four PC/104 boards Provision for heatsinking CPUs and power supply Measures just 8.7... | |
| Features Fits EBX and other large footprint CPUs Multiple I/O boards can be stacked Hinged steel NEMA enclosure AC power supply easily integrated Contact us for pricing |