ACCES I/O Products, Inc. Datasheets for PCMCIA Cards and Accessories
PCMCIA cards and accessories follow standards developed by the Personal Computer Memory Card International Association (PCMCIA), an international standards body and trade organization. PCMCIA cards, or PC cards as they are commonly known, were designed originally for adding memory to portable computers, but are now used in a variety of devices.
PCMCIA Cards and Accessories: Learn more
| Product Name | Notes |
|---|---|
| Features Type II PCMCIA Card 12-bit analog-to-digital converter Up to eight analog inputs 32-sample FIFO buffer Two eight-bit digital I/O ports FUNCTIONAL DESCRIPTION Model PAD128 is a type II PCMCIA... | |
| Features Type II PCMCIA Card Plug-N-Play Windows Installation Asynchronous RS-485 or RS-422 Serial Port Type 16550 16-Byte Buffered UART Baud Rates to 115Kbaud Automatic Send-Data Control for Windows Compatibility Extended... |