ACCES I/O Products, Inc. Datasheets for Data Input Modules
Data input modules accept sensor and other signal output for data acquisition systems. They may include signal conditioning prior to the analog-to-digital conversion stage.
Data Input Modules: Learn more
| Product Name | Notes |
|---|---|
| REMOTE ACCES 54-Bit Digital Input Pod Model RDI-54 is an intelligent, 54-bit parallel digital-input-to-com puter interface unit. It is packaged in a NEMA 4 enclosure for remote installation in harsh... | |
| Analog Input: 8 channels, 12 bit resolution Single Ended or True Differential (std) Bipolar/unipolar programmable ranges 0-5V, 0-10V, ±5v, ±10V, (4-20mA factory opt.) 100K samples per second Timer or Software... | |
| Features 16 optically isolated, non-polarized digital inputs Switchable filters on inputs for electrically noisy environments Optically isolated channel to channel and channel to ground Can detect input state change and... | |
| Features 16 or 8 optically-isolated, non-polarized CMOS compatible digital inputs accept ±31VDC or AC rms IRQ on input change of state (COS) eliminates the need for constant polling Slow/fast filter... | |
| Features 16 Single-Ended / 8 Differential Analog Inputs 12-Bit Resolution, 100kHz A/D Converter Eight Programmable Voltage Ranges (Unipolar & Bipolar) and 4-20mA Current Range FIFO Data and Point List Buffers... | |
| Features 16 Single-ended or 8 differential analog inputs Eight-bit resolution Over 16,000 conversions per second Programmable scan rate and voltage ranges Two 8-bit analog outputs Three programmable counter/timers Eight digital... | |
| Features 16, 32, or 48 individually optically isolated AC/DC inputs Change-of-state detection (IRQ) on selected inputs (certain models) Polarity insensitive AC/DC inputs accept up to 60VDC or AC rms Optically... | |
| Features 16, 32, or 48 individually optically isolated solid-state outputs Solid-state design permits high-speed switching and long-life expectancy Load voltages up to 60 Volts, current up to 2A Lower cost... | |
| Features 24 optically isolated inputs Non-polarized inputs accept 31VDC or 24VAC Input isolation rated at 500V channel to channel and channel to ground Jumper-selectable filters per channel for AC inputs... | |
| Features 24 optically isolated, non-polarized digital inputs Software configurable filters on inputs for electrically noisy environments Can detect input state change and assert interrupt 24 optically isolated high-side FET switches... | |
| Features 48 individually optically isolated AC/DC inputs Polarity-insensitive AC/DC inputs accept up to 60 VDC or AC rms AC or voltage transient filtering Optically isolated channel-to-channel and channel-to-ground Factory Options:... | |
| Features Eight A/D channels, 12-bit resolution Programmable scan rate Foreground/backgroun d operation Seven bits digital I/O Three 16-bit programmable counter/timers Can assert interrupts Event, period, pulse, and pulse-width counting AIO8... | |
| Features Eight single-ended analog inputs 12-bit resolution Up to 40,000 conversions/second Programmable scan rate Can be used with AIM-16 to support up to 128 differential inputs with programmable gains On-board... | |
| Features High-speed USB 2.0 device, USB 3.0 and 1.1 compatible 16 optically isolated inputs 16 Form C electromechanical 1A relays Internal, removable screw terminal board for easy wiring Small (4"... | |
| Features Individually-isolate d digital inputs for up to three 16-bit groups Polarity-protected input voltage amplitudes to 28V and 60V 60Vrms Isolation, Channel-to-Channel and Channel-to-Host PC On-card shields prevent accidental contact... | |
| Features Remote Intelligent Digital Input Opto-Isolated RS-485 Serial Interface to Host Computer 54 Digital Inputs Digital Input Voltages up to 50V NEMA4 Enclosure for Harsh Atmospheric or Marine Environments Type... | |
| Features Small, portable, digital input module provides up to 16-channels High-speed USB 2.0 device, USB 3.0 and 1.1 compatible 16, 8, or 4 optically isolated inputs Jumper selectable filters for... | |
| Features Supports mixed Sensors: Thermocouples, RTDs, strain gages, voltage and current inputs Multiplexes 16 differential inputs to one analog single-ended output Cold junction compensation and break detect for thermocouple inputs. | |
| Features Eight single-ended or differential analog inputs 12-bit resolution Nine software programmable voltage ranges Programmable scan rate Foreground/backgroun d operation Three 16-bit counter/timers for event counting, pulse and waveform generation,... | |
| The USB-DIO24-CTR6 is an ideal solution for adding portable, easy-to-install digital I/O and counter capabilities to any computer with a USB port. The USB-DIO24-CTR6 is a high-speed USB 2.0 device,... |