ACCES I/O Products, Inc. Datasheets for Serial Communications Computer Boards
Serial communications computer boards are boards or ports that transmit data by sending the bits one after the other over a single wire.
Serial Communications Computer Boards: Learn more
| Product Name | Notes |
|---|---|
| PC/104 Eight- and Four-Port RS-422/485 Serial Communication These are eight or four-port, asynchronous, serial communication boards designed for use on the PC/104 bus. They support RS-485 and RS-422 communications. The... | |
| PC/104 Eight-, Four-, and -Two Port Serial Communication Board This is an eight-, four-, or two-port, asynchronous, serial communication board designed for use on the PC/104 bus. It supports RS-232,... | |
| Features 2 independent optically-isolated asynchronous serial COM ports Field selectable RS-422 and RS-485, independent for each port Auto-RTS feature makes half-duplex RS-485 communications effortless Fixed bias and jumper selectable termination... | |
| Features 4 and 2-port PCI Express serial communication cards with DB9M connectivity 2kV isolation port-to-port and port to computer on ALL signals Serial protocol (RS-232/422/485) SOFTWARE CONFIGURED per port, stored... | |
| Features 8, 4 or 2 RS-232 asynchronous serial COM ports Speeds up to 230.4K with 64-byte FIFO Programmable IRQ sharing simplifies system design and installation Low power required: +5VDC at... | |
| Features 8, 4, and 2-port PCI-104 serial communication boards High performance octal PCI UART Field selectable RS-232, RS-422, and RS-485 protocols, jumper configured per port Speeds up to 1.8432Mbps in... | |
| Features 8, 4, or 2 independent asynchronous serial COM ports Field selectable RS-232, RS-422 and RS-485, independent for each port Auto-RTS feature makes half-duplex RS-485 communications effortless Speeds up to... | |
| Features 8, 4, or 2 independent asynchronous serial COM ports Field selectable RS-422 and RS-485, independent for each port Auto-RTS feature makes half-duplex RS-485 communications effortless Speeds up to 921.6K... | |
| Features An independent, completely configurable, serial port Supports conventional RS232, High-speed RS-422, and Multi-drop RS-485 Supports all standard RS-232 lines: TD, RD, RTS, CTS, DCD, DTR, and DI Can be... | |
| Features Completely configurable, asychronous serial port (ICOM-2S has two ports). Opto-Isolated against noisy environments Support conventional High-speed RS-422, and Multi-drop RS-485 Can be wired for 2 or 4 wire RS-422/485... | |
| Features Eight or four-port PCI Express RS-232 serial communication cards Low profile PCIe MD1 form factor, MD1 defines the shortest standard card length available High performance 16C950 class UARTs with... | |
| Features Eight or four-port PCI Express serial communication cards Serial protocol (RS-232/422/485) SOFTWARE CONFIGURED per port, stored in EEPROM for auto-configure at next boot Low profile PCIe MD2 form factor,... | |
| Features Eight or four-port Universal PCI serial communication card Supports field selectable RS-232, RS-422 or RS-485 (2-wire and 4-wire) protocols Includes type 16L788 octal UART with 64-Byte FIFO buffers in... | |
| Features Four and two-port PCI Express serial communication cards with on board DB9M or RJ45 connectivity Serial protocol (RS-232/422/485) SOFTWARE CONFIGURED per port, stored in EEPROM for auto-configure at next... | |
| Features Four independent, completely configurable, serial ports Supports High-speed RS-422 (COM422/4) or Multi-drop RS-485 (COM485/4) Supports RS-485 handshaking on-board without special drivers to support Windows and non-DOS programs (COM485/4 only)... | |
| Features High Performance Octal PCI UART 16550 Compatible Register Set Up to 460Kb/s Serial Data Rate Global Interrupt Source Register Data Transfer in Byte, Word, and Double-Word 64-Byte Transmit and... | |
| Features Multifunction I/O board with isolated digital I/O and serial communication High-speed USB 2.0 device, USB 3.0 and 1.1 compatible Four optically isolated digital inputs Four Form C electromechanical 1A... | |
| Features PCI Express Mini Card (mPCIe) Type F1, With Latching I/O Connectors Four And Two-Port mPCIe Serial Cards With Optional DB9M Connectivity Four Software Selectable Serial Types: RS-232, RS-422, And... | |
| Features Supports RS-422 and RS-485 asynchronous communication on the ISA bus Automatic control of RS-485 driver under Windows systems Includes type 16550 UARTs with 16-byte FIFO buffers Can be set... | |
| Features Two independent, completely configurable, serial ports Supports conventional RS232, High-speed RS-422, and Multi-drop RS-485 Supports all standard RS-232 lines: TD, RD, RTS, CTS, DCD, DTR, and DI Can be... | |
| FEATURES Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability) Optically isolated, asynchronous serial communications Supports RS-422 and RS-485 protocols Automatic control of RS-485 driver under all operating... | |
| FEATURES Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability) Supports RS-422 and RS-485 protocols Automatic control of RS-485 driver under all operating systems Includes type 16550 UART... | |
| Features Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability) Two or Four RS-232 Serial Communication ports. Throughput up to 921.6 Kbps. 32-Bit PCI-bus Interface. UART includes 16-Byte... | |
| Features Watchdog timer to monitor computer systems Opto-Isolated RS-422/485 Serial Communications port Supports conventional High-speed RS-422, and Multi-drop RS-485 Can be wired for 2 or 4 wire RS-422/485 communications Supports... | |
| FEATURES Watchdog timer to monitor computer systems Two Optically-Isolated RS-422/485 Serial Comunication Ports Computer power supply voltage and temperature monitors LED status monitors on transmit and receive lines for troubleshooting... | |
| Features Eight independent RS-485 serial ports Type 16550 buffered UART Automatic send-data control for Windows compatibility Extended AT bus interrupts (2-7, 10-12, 14, 15) that are shared Baud rates to... | |
| The 104I-COM-8SM (PCI-104) family of multi-port, multi-protocol (RS-232, RS-422, RS-485), serial communication boards deliver up to eight high-speed serial communication ports for use in a wide variety of applications. The... | |
| The mPCIe-ICM232 family of cards feature high performance 16C950-class UARTs. Available in 4-port (mPCIe-ICM232-4) and 2-port (mPCIe-ICM232-2) versions, each port is capable of communication speeds up to 921.6kbps and has... |