ACCES I/O Products, Inc. Datasheets for Serial Data Converters
Serial data converters are used to interconnect two different serial standards, such as RS232 to RS422, USB to RS232, etc.
Serial Data Converters: Learn more
| Product Name | Notes |
|---|---|
| Serial Data Converter CONV232/485 and CONV232/422 convert between RS-232 communications (as used by the COM1 and COM2 ports standard on most motherboards) and balanced-mode, long distance RS-485 and RS-422 communications. | |
| Features Add a RS-232, RS-422 or RS485 serial port to any USB equipped computer Data transfer rates up to 920K baud Built in six foot cable Plug-n-Play allowing quick connect/disconnect... | |
| Features Four-port serial communications adapter Full-speed USB 2.0 device, USB 3.0 and 1.1 compatible Supports field selectable RS-232, RS-422 or RS-485 protocols, per port Includes type FT232BM UART with 384-byte... | |
| Features RoHS compliant, single-port serial communications adapter for USB 2.0 or 3.0 Add a RS-232, RS-422 or RS485 serial port to any USB equipped computer Compact, industrial, military-grade metal backshell... | |
| FEATURES Serial adapter for USB 1.1 and 2.0 port hosts Two serial ports—field selectable RS-232/422/485 Small, (4" x 4" x 1.8") rugged industrial enclosure PC/104 module size and mounting compatibility... |